The 2SD612KE is an NPN silicon power transistor for low-frequency amplifier applications, housed in a TO-126 package measuring 8.0 mm × 5.1 mm × 2.7 mm. It has a collector-to-emitter
Manufacturer: ON Semiconductor
Win Source Part Number: 855320-2SD612KE
Series: *
Features: Bipolar (BJT) Transistor
Package: Bulk
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075
| Win Source Electronics | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 855320-2SD612KE |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2SD612KE |
| Package Type | SOT3 |