The 2SD467CTZ-E is a silicon NPN epitaxial bipolar junction transistor designed for low-frequency power amplification and used in complementary pairs with the 2SB561. It is packaged in a TO-92 (1) case with dimensions of 7.21 mm in length, 3.8 mm in width, and 4.8 mm in height, and weighs approximately 0.25 g. The device has a collector-to-emitter
Manufacturer: Renesas Electronics America
Win Source Part Number: 855314-2SD467CTZ-E
Series: *
Features: Bipolar (BJT) Transistor
Package: Bulk
Categories: Discrete Semiconductor Products
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 1
| Win Source Electronics | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 855314-2SD467CTZ-E |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2SD467CTZ-E |
| Package Type | SOT3 |