The 2SD1816 is an NPN bipolar transistor designed for high current switching applications such as relay drivers, inverters, and converters. It is available in IPAK and DPAK packages, with dimensions of 6.7 mm x 6.2 mm for the IPAK and 6.7 mm x 6.2 mm for the DPAK. The device has a collector-to-emitter
Manufacturer: ON Semiconductor
Win Source Part Number: 906391-2SD1816S-TL-H
Series: *
Features: Bipolar (BJT) Transistor
Package: Bulk
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8541.29.0075
| Win Source Electronics | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 906391-2SD1816S-TL-HQ |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2SD1816S-TL-HQ |
| Package Type | SOT3 |