The 2SD1802 is an NPN bipolar transistor designed for switching applications such as voltage regulators, relay drivers, and lamp drivers. It is rated for a collector-emitter voltage of 50 V and a continuous collector current of 3 A, with a power dissipation of 15 W at TC = 25°C. The device features low collector-to-emitter
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 855284-2SD1802T-E
Features: Bipolar (BJT) Transistor 50 V 5 A 1 W
Package: Bulk
Categories: Discrete Semiconductor Products
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 1
| Win Source Electronics | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 855284-2SD1802T-E |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2SD1802T-E |
| Package Type | SOT3 |