The 2SD1724T is a silicon NPN bipolar transistor from the 2SB1167/2SD1724 series, designed for switching applications such as relay drivers and high-speed inverters. It is packaged in a TO-126LP case, measuring 8.0 mm in length and 4.0 mm in width. The device has a collector-to-emitter
Manufacturer: ON Semiconductor
Win Source Part Number: 906389-2SD1724T
Series: *
Features: Bipolar (BJT) Transistor
Package: Bulk
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075
| Win Source Electronics | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 906389-2SD1724T |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2SD1724T |
| Package Type | SOT3 |