The 2SD1684S is a silicon NPN transistor in the TO-126ML package, designed for switching applications up to 100 V and 1.5 A. It features a maximum collector dissipation of 10 W at Tc=25°C and a junction temperature rating of 150°C. The transistor has a DC current gain (hFE) range of 140 to 280 at IC=100 mA, a collector-to-emitter
Manufacturer: ON Semiconductor
Win Source Part Number: 855281-2SD1684S
Series: *
Features: Bipolar (BJT) Transistor
Package: Bulk
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075
| Win Source Electronics | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 855281-2SD1684S |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2SD1684S |
| Package Type | SOT3 |