The 2SD1347 is an NPN silicon transistor designed for large-current driving applications such as power supplies, relay drivers, and lamp drivers. It is packaged in a TO-92-style case with dimensions of 6.0 mm in height, 5.0 mm in width, and 0.6 mm in thickness. The device has a collector-to-emitter
Manufacturer: ON Semiconductor
Win Source Part Number: 855270-2SD1347S
Series: *
Features: Bipolar (BJT) Transistor
Package: Bulk
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075
| Win Source Electronics | |
|---|---|
| Product Category | RF Transistors |
| Product Number | 855270-2SD1347S |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2SD1347S |
| Package Type | SOT3 |