The 2SD1229 is an NPN epitaxial planar silicon Darlington transistor designed for motor driver, printer hammer driver, relay driver, and voltage regulator control applications. It is packaged in a TO-3PB case with dimensions of 15.6 mm length, 4.8 mm width, and 14.0 mm height. The device has a collector-to-emitter
Manufacturer: ON Semiconductor
Win Source Part Number: 855267-2SD1229
Series: *
Features: Bipolar (BJT) Transistor
Package: Bulk
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
| Win Source Electronics | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 855267-2SD1229 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2SD1229 |
| Package Type | SOT3 |