The 2SC6098-TL-E is an NPN bipolar transistor in a TP-FA package, rated for 80 V collector-to-emitter
Manufacturer: ON Semiconductor
Win Source Part Number: 906377-2SC6098-TL-E
Operating Temperature Range: 150°C (TJ)
Features: Bipolar (BJT) Transistor NPN 80 V 2.5 A 350MHz 800 mW Surface Mount TP-FA
Package: Bulk
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: TP-FA
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 1
| Win Source Electronics | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 906377-2SC6098-TL-E |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2SC6098-TL-E |
| Polarity | NPN |