The 2SC5850LCTL-E is a silicon NPN bipolar junction transistor for low-frequency amplification, housed in a CMPAK package with dimensions of 1.8 mm × 1.15 mm × 1.0 mm and a mass of 0.006 g. It has a collector-to-emitter
Manufacturer: Renesas Electronics America
Win Source Part Number: 855227-2SC5850LCTL-E
Series: *
Features: Bipolar (BJT) Transistor
Package: Bulk
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8541.21.0095
| Win Source Electronics | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 855227-2SC5850LCTL-E |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2SC5850LCTL-E |
| Package Type | SOT3 |