The 2SC5610 is an NPN epitaxial planar silicon transistor for DC/DC converter applications, including relay, lamp, motor, and strobe drivers. It is packaged in a TO220ML case with dimensions of 10.0 mm in length, 4.5 mm in width, and 2.55 mm in thickness. The transistor has a collector-to-emitter
Manufacturer: ON Semiconductor
Win Source Part Number: 855223-2SC5610
Series: *
Features: Bipolar (BJT) Transistor
Package: Bulk
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075
| Win Source Electronics | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 855223-2SC5610 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2SC5610 |
| Package Type | SOT3 |