The 2SC4488T-AN is a silicon NPN bipolar transistor designed for general-purpose switching applications. It is packaged in an NMP(Taping) case with dimensions of 6.9 mm × 2.5 mm × 2.54 mm and a mass of 0.275 g. The device has a collector-to-emitter
Manufacturer: ON Semiconductor
Win Source Part Number: 855193-2SC4488T-AN
Features: Bipolar (BJT) Transistor 100 V 1 A 1 W
Package: Bulk
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 1
| Win Source Electronics | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 855193-2SC4488T-AN |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2SC4488T-AN |
| Package Type | SOT3 |