The 2SC4399 is a silicon NPN epitaxial planar transistor designed for high-frequency general-purpose amplifier applications. It is housed in an ultrasmall-sized package with dimensions of 2.0 mm × 0.65 mm × 0.3 mm and has a 3-pin configuration. The device has a collector-to-emitter
Manufacturer: ON Semiconductor
Win Source Part Number: 906367-2SC4399-4-TL-
Series: *
Features: Bipolar (BJT) Transistor
Package: Bulk
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
| Win Source Electronics | |
|---|---|
| Product Category | RF Transistors |
| Product Number | 906367-2SC4399-4-TL-E |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2SC4399-4-TL-E |
| Package Type | SOT3 |