The 2SC4075E is an NPN triple diffused planar silicon transistor for color TV chroma and audio output applications, housed in a TO-220ML package measuring 10.0 mm × 6.5 mm × 4.5 mm. It has a collector-to-base voltage rating of 300 V, collector-to-emitter
Manufacturer: ON Semiconductor
Win Source Part Number: 855185-2SC4075E
Series: *
Features: Bipolar (BJT) Transistor
Package: Bulk
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8541.21.0095
| Win Source Electronics | |
|---|---|
| Product Category | RF Transistors |
| Product Number | 855185-2SC4075E |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2SC4075E |
| Package Type | SOT3 |