The 2SC3950E is an NPN silicon transistor intended for high-definition CRT display video output and wide-band amplifier applications. It is housed in a TO-126 plastic package with a micaless design. The device has a maximum collector-to-emitter
Manufacturer: ON Semiconductor
Win Source Part Number: 855183-2SC3950E
Series: *
Features: Bipolar (BJT) Transistor
Package: Bulk
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8541.29.0075
| Win Source Electronics | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 855183-2SC3950E |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2SC3950E |
| Package Type | SOT3 |