The 2SC3950 is an NPN epitaxial planar silicon transistor designed for high-definition CRT display video output and wide-band amplifier applications. It is housed in a TO-126 plastic package with dimensions of 7.1 mm by 5.7 mm by 2.4 mm. The device has a collector-to-emitter
Manufacturer: ON Semiconductor
Win Source Part Number: 906361-2SC3950D
Series: *
Features: Bipolar (BJT) Transistor
Package: Bulk
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8541.29.0075
| Win Source Electronics | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 906361-2SC3950D |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2SC3950D |
| Package Type | SOT3 |