The 2SC3779D is an NPN silicon epitaxial planar transistor designed for UHF low-noise and wide-band amplifier applications. It features a typical noise figure of 1.5 dB at 0.9 GHz and a maximum available power gain of 14 dB at 0.9 GHz, with a cutoff frequency of 5 GHz. The device is packaged in a 3-pin case with dimensions of 6.0 mm length, 4.0 mm width, and 1.3 mm lead spacing. It operates with a maximum collector-to-emitter
Manufacturer: SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number: 906358-2SC3779D
Series: *
Features: Bipolar (BJT) Transistor
Package: Bulk
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8541.21.0075
| Win Source Electronics | |
|---|---|
| Product Category | Transistors |
| Product Number | 906358-2SC3779D |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2SC3779D |
| Package Type | SOT3 |