The 2SC3708 is an NPN epitaxial planar silicon transistor designed for low-frequency driver applications, including audio amplification. It is packaged in a TO-92 style case with dimensions of 6.0 mm in height, 4.0 mm in width, and 1.3 mm lead spacing. The device has a collector-to-emitter
Manufacturer: ON Semiconductor
Win Source Part Number: 855170-2SC3708S-AA
Series: *
Features: Bipolar (BJT) Transistor
Package: Bulk
Categories: Discrete Semiconductor Products
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
| Win Source Electronics | |
|---|---|
| Product Category | Transistors |
| Product Number | 855170-2SC3708S-AA |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2SC3708S-AA |
| Package Type | SOT3 |