The 2SC3503 is an NPN silicon transistor designed for high-definition CRT display and video output applications. It comes in a TO-126 package measuring 8.0 mm in length, 5.1 mm in width, and 2.7 mm in height. The device has a collector-to-base voltage rating of 300 V, a collector-to-emitter
Manufacturer: ON Semiconductor
Win Source Part Number: 855163-2SC3503E
Series: *
Features: Bipolar (BJT) Transistor
Package: Bulk
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075
| Win Source Electronics | |
|---|---|
| Product Category | RF Transistors |
| Product Number | 855163-2SC3503E |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2SC3503E |
| Package Type | SOT3 |