The 2SC3117 is an NPN silicon transistor for switching applications such as color TV sound output, converters, and inverters, packaged in a TO-126 case measuring 8.0 mm in length, 5.1 mm in width, and 2.1 mm in height. It has a collector-to-emitter
Manufacturer: ON Semiconductor
Win Source Part Number: 855156-2SC3117T
Series: *
Features: Bipolar (BJT) Transistor
Package: Bulk
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075
| Win Source Electronics | |
|---|---|
| Product Category | RF Transistors |
| Product Number | 855156-2SC3117T |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2SC3117T |
| Package Type | SOT3 |