Rochester Electronics Diodes - Zener - Single - 1SMB5955BT3 1SMB5955BT3

Description
Manufacturer: ON Semiconductor Win Source Part Number: 905781-1SMB5955BT3 Operating Temperature Range: -65°C ~ 150°C Features: Zener Diode 180 V 3 W ±5% Surface Mount SMB Package: Bulk Package: DO-214AA, SMB Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: SMB ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 2500 HTSUS: 8541.10.0050
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 905781-1SMB5955BT3 Operating Temperature Range: -65°C ~ 150°C Features: Zener Diode 180 V 3 W ±5% Surface Mount SMB Package: Bulk Package: DO-214AA, SMB Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: SMB ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 2500 HTSUS: 8541.10.0050
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - 1SMB5955BT3 - 905781-1SMB5955BT3 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1SMB5955BT3
905781-1SMB5955BT3
Diodes - Zener - Single - 1SMB5955BT3 905781-1SMB5955BT3
Manufacturer: ON Semiconductor Win Source Part Number: 905781-1SMB5955BT3 Operating Temperature Range: -65°C ~ 150°C Features: Zener Diode 180 V 3 W ±5% Surface Mount SMB Package: Bulk Package: DO-214AA, SMB Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: SMB ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 2500 HTSUS: 8541.10.0050

Manufacturer: ON Semiconductor
Win Source Part Number: 905781-1SMB5955BT3
Operating Temperature Range: -65°C ~ 150°C
Features: Zener Diode 180 V 3 W ±5% Surface Mount SMB
Package: Bulk
Package: DO-214AA, SMB
Mounting: Surface Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: SMB
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
HTSUS: 8541.10.0050

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Zener Diodes
Product Number 905781-1SMB5955BT3
Product Name Diodes - Zener - Single - 1SMB5955BT3
Package SMB; SMB
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - 1N4476 - Micross Components, Inc.
Specs
IR 0.0500 mA
View Details
Single Zener Diodes - 1N4741A,133-ND - DigiKey
Specs
Tj -65 to 200 C (-85 to 392 F)
View Details
2 suppliers
Zener Diodes - 7904549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details