Rochester Electronics Diodes - Zener - Single - 1SMB5914BT3 1SMB5914BT3

Description
Manufacturer: ON Semiconductor Win Source Part Number: 905772-1SMB5914BT3 Operating Temperature Range: -65°C ~ 150°C Features: Zener Diode 3.6 V 3 W ±5% Surface Mount SMB Package: Bulk Package: DO-214AA, SMB Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: SMB ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 2500 HTSUS: 8541.10.0050 Other Part Number: 2156-1SMB5914BT3, 2156-1SMB5914BT3-ONT R-ND
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 905772-1SMB5914BT3 Operating Temperature Range: -65°C ~ 150°C Features: Zener Diode 3.6 V 3 W ±5% Surface Mount SMB Package: Bulk Package: DO-214AA, SMB Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: SMB ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 2500 HTSUS: 8541.10.0050 Other Part Number: 2156-1SMB5914BT3, 2156-1SMB5914BT3-ONT R-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - 1SMB5914BT3 - 905772-1SMB5914BT3 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1SMB5914BT3
905772-1SMB5914BT3
Diodes - Zener - Single - 1SMB5914BT3 905772-1SMB5914BT3
Manufacturer: ON Semiconductor Win Source Part Number: 905772-1SMB5914BT3 Operating Temperature Range: -65°C ~ 150°C Features: Zener Diode 3.6 V 3 W ±5% Surface Mount SMB Package: Bulk Package: DO-214AA, SMB Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: SMB ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 2500 HTSUS: 8541.10.0050 Other Part Number: 2156-1SMB5914BT3, 2156-1SMB5914BT3-ONT R-ND

Manufacturer: ON Semiconductor
Win Source Part Number: 905772-1SMB5914BT3
Operating Temperature Range: -65°C ~ 150°C
Features: Zener Diode 3.6 V 3 W ±5% Surface Mount SMB
Package: Bulk
Package: DO-214AA, SMB
Mounting: Surface Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: SMB
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
HTSUS: 8541.10.0050
Other Part Number: 2156-1SMB5914BT3, 2156-1SMB5914BT3-ONTR-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Zener Diodes
Product Number 905772-1SMB5914BT3
Product Name Diodes - Zener - Single - 1SMB5914BT3
Package SMB; SMB
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 2548565P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; SOT-23
Pin Count 3
RoHS Compliant RoHS
View Details
Voltage regulator diodes - BZT52H-C3V9,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
7 suppliers
Voltage Regulator diode (Zener diode) - HR1N4468 - Micross Components, Inc.
Specs
IR 0.0500 mA
View Details