Robuster Quartz Fused Quartz Labware - Broad Base

Description
Robuster Quartz Fused Silica Ceramics features excellent thermal reliability under high temperature (up to 1350˚C), resistivity to chemical corrosion and thermal shock; Our Silica ceramic products are widely used in chemical, medical and biology industries for chemical synthesis/analysis/a ctivation, and calcination applications. Manufactured via slip casting process, combining the advanced processes from ceramic fabrication and powder metallurgy, our silica ceramic products are developed with outstanding purity, high density, low porosity, superior thermal properties. Below are the technical parameters of silica ceramic labware products: Parameters Value Comment Purity of SiO2 >99.9% Thermal Expansion Coefficient (CTE) <0.54×10-6/℃(average ) Operating Temperature 1200℃ for long term use; 1350℃ and above for short period use Anti-thermal shock 1100℃ quickly dip in 25℃ cold water, no crack for 10 times cycle Density 2.19g/cm 3 (normal fused silica ceramic is 1.9g/cm3), No shrinkage at high temperature Porosity <1% Smooth and shining surface Chemical Stability Inert to most acid, base, metal and metal oxide Reactivity with other elements Metal Temperature Acid Temperature Oxide Temperature Ag ★ H2SO4 ★ Al2O3 1000℃ Al 800℃ HNO3 ★ BaO 900℃ Au ★ HCL ★ CaO 900℃ C 1000℃ HF Readily at all temperatures CuO 800℃ Ca 600℃ Fe(Oxides) 900℃ Cd ★ MgO 900℃ Ce 800℃ H3PO4 200℃ PbO 800℃ Hg ★ Organic ★ ZnO 900℃ Li 250℃ Basic Oxides 800℃ Mg 800℃ Gas Temperature Mo ★ Pb ★ Br2 Cl2,I2,S ★ ★ No reaction Pt ★ F2 ☆☆ ☆☆No reaction when dry (reacts as HF if wet) Sn ★ HCl,SO2 ★ W ★ NO2,H2 ★ Zn ★ N2,O2 ★ Standard sizes below for each silica ceramic labwares can satisfy the needs for most applications, however we do accept orders with custom shape and dimensions based on customer needs. FUSED QUARTZ CRUCIBLE•CRUCIBLE-BR OAD BASE Size (mm) Item Number φ h cc. 73081 41 25 15 73082 48 27 25 73083 57 37 40
Description
Robuster Quartz Fused Silica Ceramics features excellent thermal reliability under high temperature (up to 1350˚C), resistivity to chemical corrosion and thermal shock; Our Silica ceramic products are widely used in chemical, medical and biology industries for chemical synthesis/analysis/a ctivation, and calcination applications. Manufactured via slip casting process, combining the advanced processes from ceramic fabrication and powder metallurgy, our silica ceramic products are developed with outstanding purity, high density, low porosity, superior thermal properties. Below are the technical parameters of silica ceramic labware products: Parameters Value Comment Purity of SiO2 >99.9% Thermal Expansion Coefficient (CTE) <0.54×10-6/℃(average ) Operating Temperature 1200℃ for long term use; 1350℃ and above for short period use Anti-thermal shock 1100℃ quickly dip in 25℃ cold water, no crack for 10 times cycle Density 2.19g/cm 3 (normal fused silica ceramic is 1.9g/cm3), No shrinkage at high temperature Porosity <1% Smooth and shining surface Chemical Stability Inert to most acid, base, metal and metal oxide Reactivity with other elements Metal Temperature Acid Temperature Oxide Temperature Ag ★ H2SO4 ★ Al2O3 1000℃ Al 800℃ HNO3 ★ BaO 900℃ Au ★ HCL ★ CaO 900℃ C 1000℃ HF Readily at all temperatures CuO 800℃ Ca 600℃ Fe(Oxides) 900℃ Cd ★ MgO 900℃ Ce 800℃ H3PO4 200℃ PbO 800℃ Hg ★ Organic ★ ZnO 900℃ Li 250℃ Basic Oxides 800℃ Mg 800℃ Gas Temperature Mo ★ Pb ★ Br2 Cl2,I2,S ★ ★ No reaction Pt ★ F2 ☆☆ ☆☆No reaction when dry (reacts as HF if wet) Sn ★ HCl,SO2 ★ W ★ NO2,H2 ★ Zn ★ N2,O2 ★ Standard sizes below for each silica ceramic labwares can satisfy the needs for most applications, however we do accept orders with custom shape and dimensions based on customer needs. FUSED QUARTZ CRUCIBLE•CRUCIBLE-BR OAD BASE Size (mm) Item Number φ h cc. 73081 41 25 15 73082 48 27 25 73083 57 37 40

Suppliers

Company
Product
Description
Supplier Links
Fused Quartz Labware - Broad Base -  - Robuster Quartz
Nantong, China
Fused Quartz Labware - Broad Base
Fused Quartz Labware - Broad Base
Robuster Quartz Fused Silica Ceramics features excellent thermal reliability under high temperature (up to 1350˚C), resistivity to chemical corrosion and thermal shock; Our Silica ceramic products are widely used in chemical, medical and biology industries for chemical synthesis/analysis/a ctivation, and calcination applications. Manufactured via slip casting process, combining the advanced processes from ceramic fabrication and powder metallurgy, our silica ceramic products are developed with outstanding purity, high density, low porosity, superior thermal properties. Below are the technical parameters of silica ceramic labware products: Parameters Value Comment Purity of SiO2 >99.9% Thermal Expansion Coefficient (CTE) <0.54×10-6/℃(average ) Operating Temperature 1200℃ for long term use; 1350℃ and above for short period use Anti-thermal shock 1100℃ quickly dip in 25℃ cold water, no crack for 10 times cycle Density 2.19g/cm 3 (normal fused silica ceramic is 1.9g/cm3), No shrinkage at high temperature Porosity <1% Smooth and shining surface Chemical Stability Inert to most acid, base, metal and metal oxide Reactivity with other elements Metal Temperature Acid Temperature Oxide Temperature Ag ★ H2SO4 ★ Al2O3 1000℃ Al 800℃ HNO3 ★ BaO 900℃ Au ★ HCL ★ CaO 900℃ C 1000℃ HF Readily at all temperatures CuO 800℃ Ca 600℃ Fe(Oxides) 900℃ Cd ★ MgO 900℃ Ce 800℃ H3PO4 200℃ PbO 800℃ Hg ★ Organic ★ ZnO 900℃ Li 250℃ Basic Oxides 800℃ Mg 800℃ Gas Temperature Mo ★ Pb ★ Br2 Cl2,I2,S ★ ★ No reaction Pt ★ F2 ☆☆ ☆☆No reaction when dry (reacts as HF if wet) Sn ★ HCl,SO2 ★ W ★ NO2,H2 ★ Zn ★ N2,O2 ★ Standard sizes below for each silica ceramic labwares can satisfy the needs for most applications, however we do accept orders with custom shape and dimensions based on customer needs. FUSED QUARTZ CRUCIBLE•CRUCIBLE-BR OAD BASE Size (mm) Item Number φ h cc. 73081 41 25 15 73082 48 27 25 73083 57 37 40

Robuster Quartz Fused Silica Ceramics features excellent thermal reliability under high temperature (up to 1350˚C), resistivity to chemical corrosion and thermal shock; Our Silica ceramic products are widely used in chemical, medical and biology industries for chemical synthesis/analysis/activation, and calcination applications.

Manufactured via slip casting process, combining the advanced processes from ceramic fabrication and powder metallurgy, our silica ceramic products are developed with outstanding purity, high density, low porosity, superior thermal properties.

Below are the technical parameters of silica ceramic labware products:

Parameters

Value

Comment

Purity of SiO2>99.9%
Thermal Expansion Coefficient (CTE)<0.54×10-6/℃(average)
Operating Temperature1200℃ for long term use; 1350℃ and above for short period use
Anti-thermal shock1100℃ quickly dip in 25℃ cold water, no crack for 10 times cycle
Density2.19g/cm

3 (normal fused silica ceramic is 1.9g/cm3),

No shrinkage at high temperature
Porosity<1%Smooth and shining surface
Chemical StabilityInert to most acid, base, metal and metal oxide

Reactivity with other elements

MetalTemperatureAcidTemperatureOxideTemperature
Ag★H2SO4★Al2O31000℃
Al800℃HNO3★BaO900℃
Au★HCL★CaO900℃
C1000℃HFReadily at all temperaturesCuO800℃
Ca600℃Fe(Oxides)900℃
Cd★MgO900℃
Ce800℃H3PO4200℃PbO800℃
Hg★Organic★ZnO900℃
Li250℃Basic Oxides800℃
Mg800℃GasTemperature
Mo★
Pb★Br2 Cl2,I2,S★★ No reaction
Pt★F2☆☆☆☆No reaction when dry (reacts as HF if wet)
Sn★HCl,SO2★
W★NO2,H2★
Zn★N2,O2★

Standard sizes below for each silica ceramic labwares can satisfy the needs for most applications, however we do accept orders with custom shape and dimensions based on customer needs.

FUSED QUARTZ CRUCIBLE•CRUCIBLE-BROAD BASE
Size (mm)
Item Numberφhcc.
73081412515
73082482725
73083573740
Supplier's Site

Technical Specifications

  Robuster Quartz
Product Category Industrial Ceramic Materials
Product Name Fused Quartz Labware - Broad Base
Material Type Silicate / Clay; Porcelain; Quartz
Unlock Full Specs
to access all available technical data

Similar Products

Wire bonding Capillary -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
View Details
SR600-A-B Graphite Film - graphite-interface-material01 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Thickness 0.0024 inch (0.0600 mm)
View Details
Hermetic Optoelectronic Packaging Solutions -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Applications Abrasives, ceramics or glass manufacturing; Electronics or semiconductors; High-power laser TO packages,Automotive relay sealing,Discrete semiconductor devices,Multilayer Ceramic Substrates,Surface-Mount Power Packages
Performance Features Hard; Insulation resistance 500V DC
View Details
Silicon Nitride Ceramic Materials -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Material Type Silicon Nitride; SpecialtyMaterial
Shape / Form Custom Shape
Thermal Conductivity 25 W/m-K (14.44 BTU-ft/hr-ft²-F)
View Details