RobotWorx RobotWorx RW2450 Workcell

Description
The RW2450 is designed for speedy, efficient performance. Twin headstock-tailstocks are 5 feet apart and offer a 450kg maximum capacity. It is installed easily and fits neatly in an area 4597mm x 3658mm x 2667mm. This positioner alone increases throughput while cutting cycle time. Safety systems protect the operator and robot. The RW2450 is a pre-engineered workcell from RobotWorx.bsp;Withbs p;a 6-axis robot, controls, peripherals, positioners, and a full safety environment, the RW2450 is a complete welding solution. It can be customized to fit different parts and welding applications. The robot arms that can be integrated into the RW2450 include the Motoman UP6 XRC, Fanuc Arc Mate 100i, Fanuc Arc Mate 120i, and the Panasonic VR6GII. If you are looking for a custom solution to increase productivity, the RW2450 is a reliable, high-performance option
Description
The RW2450 is designed for speedy, efficient performance. Twin headstock-tailstocks are 5 feet apart and offer a 450kg maximum capacity. It is installed easily and fits neatly in an area 4597mm x 3658mm x 2667mm. This positioner alone increases throughput while cutting cycle time. Safety systems protect the operator and robot. The RW2450 is a pre-engineered workcell from RobotWorx.bsp;Withbs p;a 6-axis robot, controls, peripherals, positioners, and a full safety environment, the RW2450 is a complete welding solution. It can be customized to fit different parts and welding applications. The robot arms that can be integrated into the RW2450 include the Motoman UP6 XRC, Fanuc Arc Mate 100i, Fanuc Arc Mate 120i, and the Panasonic VR6GII. If you are looking for a custom solution to increase productivity, the RW2450 is a reliable, high-performance option

Suppliers

Company
Product
Description
Supplier Links
RobotWorx RW2450 Workcell -  - RobotWorx
Marion, OH, USA
RobotWorx RW2450 Workcell
RobotWorx RW2450 Workcell
The RW2450 is designed for speedy, efficient performance. Twin headstock-tailstocks are 5 feet apart and offer a 450kg maximum capacity. It is installed easily and fits neatly in an area 4597mm x 3658mm x 2667mm. This positioner alone increases throughput while cutting cycle time. Safety systems protect the operator and robot. The RW2450 is a pre-engineered workcell from RobotWorx.bsp;Withbs p;a 6-axis robot, controls, peripherals, positioners, and a full safety environment, the RW2450 is a complete welding solution. It can be customized to fit different parts and welding applications. The robot arms that can be integrated into the RW2450 include the Motoman UP6 XRC, Fanuc Arc Mate 100i, Fanuc Arc Mate 120i, and the Panasonic VR6GII. If you are looking for a custom solution to increase productivity, the RW2450 is a reliable, high-performance option

The RW2450 is designed for speedy, efficient performance. Twin headstock-tailstocks are 5 feet apart and offer a 450kg maximum capacity. It is installed easily and fits neatly in an area 4597mm x 3658mm x 2667mm. This positioner alone increases throughput while cutting cycle time. Safety systems protect the operator and robot. The RW2450 is a pre-engineered workcell from RobotWorx.bsp;Withbsp;a 6-axis robot, controls, peripherals, positioners, and a full safety environment, the RW2450 is a complete welding solution. It can be customized to fit different parts and welding applications. The robot arms that can be integrated into the RW2450 include the Motoman UP6 XRC, Fanuc Arc Mate 100i, Fanuc Arc Mate 120i, and the Panasonic VR6GII. If you are looking for a custom solution to increase productivity, the RW2450 is a reliable, high-performance option

Supplier's Site

Technical Specifications

  RobotWorx
Product Category Robots
Product Name RobotWorx RW2450 Workcell
Robot Type (Robot System)
Unlock Full Specs
to access all available technical data

Similar Products

High Load Hexapod, 85 kg Centered Load Capacity, M6 - HXP200S-MECA - Newport MKS
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Load Capacity 86.66 kg (191 lbs)
X-axis Travel 40 mm (1.57 inch)
View Details
High-Load Hexapod - H-845 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Drive System Electric
Industry / Application Research and Industry; For Precision Assembly, Astronomy, Aviation and Aerospace
View Details
Autonomous Mobile Robots - AMR - ElectroCraft
Specs
Robot Type Service Robot
Industry / Application  Material Handling (e.g., Loading/Unloading, Palletizing)
Features Mobile
View Details
Automated Robotic Melt Shop - ARMS® - Inductotherm Group
Specs
Robot Type (Robot System)
Industry / Application Foundry, Melt Shop
Load Capacity 30 to 500 kg (66.15 to 1102 lbs)
View Details