RobotWorx Panasonic PerformArc 122s Workcell

Description
Onebsp;of the most versatile industrial robotic workcellsbsp;on the market, the Panasonic PerformArc 122S is a great choice for any arc weldingbsp;project. Features: VR-006G II electric arc welding 6-axis articulated robot manipulator with 1360mm electrode reach to the center line of the sixth axis Fully integrated robot controller digitally interfaced with high-performance Panasonic Artificially Intelligent inverter power supply and 32-bit RISC processors for superior robot welding performance. Exclusive Windows CE-based teach pendant that provides a user-friendly interface that enhances your robot productivity and complete offline operator training capabilities. Superior arc starts through a patented technology known as impulse arc start, and a flying arc start that saves time and increases productivity. Full digital technology for improved robot weld quality and lower spatter.
Description
Onebsp;of the most versatile industrial robotic workcellsbsp;on the market, the Panasonic PerformArc 122S is a great choice for any arc weldingbsp;project. Features: VR-006G II electric arc welding 6-axis articulated robot manipulator with 1360mm electrode reach to the center line of the sixth axis Fully integrated robot controller digitally interfaced with high-performance Panasonic Artificially Intelligent inverter power supply and 32-bit RISC processors for superior robot welding performance. Exclusive Windows CE-based teach pendant that provides a user-friendly interface that enhances your robot productivity and complete offline operator training capabilities. Superior arc starts through a patented technology known as impulse arc start, and a flying arc start that saves time and increases productivity. Full digital technology for improved robot weld quality and lower spatter.

Suppliers

Company
Product
Description
Supplier Links
Panasonic PerformArc 122s Workcell -  - RobotWorx
Marion, OH, USA
Panasonic PerformArc 122s Workcell
Panasonic PerformArc 122s Workcell
Onebsp;of the most versatile industrial robotic workcellsbsp;on the market, the Panasonic PerformArc 122S is a great choice for any arc weldingbsp;project. Features: VR-006G II electric arc welding 6-axis articulated robot manipulator with 1360mm electrode reach to the center line of the sixth axis Fully integrated robot controller digitally interfaced with high-performance Panasonic Artificially Intelligent inverter power supply and 32-bit RISC processors for superior robot welding performance. Exclusive Windows CE-based teach pendant that provides a user-friendly interface that enhances your robot productivity and complete offline operator training capabilities. Superior arc starts through a patented technology known as impulse arc start, and a flying arc start that saves time and increases productivity. Full digital technology for improved robot weld quality and lower spatter.

Onebsp;of the most versatile industrial robotic workcellsbsp;on the market, the Panasonic PerformArc 122S is a great choice for any arc weldingbsp;project.

Features:

  • VR-006G II electric arc welding 6-axis articulated robot manipulator with 1360mm electrode reach to the center line of the sixth axis
  • Fully integrated robot controller digitally interfaced with high-performance Panasonic Artificially Intelligent inverter power supply and 32-bit RISC processors for superior robot welding performance.
  • Exclusive Windows CE-based teach pendant that provides a user-friendly interface that enhances your robot productivity and complete offline operator training capabilities.
  • Superior arc starts through a patented technology known as impulse arc start, and a flying arc start that saves time and increases productivity.
  • Full digital technology for improved robot weld quality and lower spatter.
Supplier's Site

Technical Specifications

  RobotWorx
Product Category Robots
Product Name Panasonic PerformArc 122s Workcell
Robot Type (Robot System)
Unlock Full Specs
to access all available technical data

Similar Products

High-Load Hexapod - H-845 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Drive System Electric
Industry / Application Research and Industry; For Precision Assembly, Astronomy, Aviation and Aerospace
View Details
Autonomous Mobile Robots - AMR - ElectroCraft
Specs
Robot Type Service Robot
Industry / Application  Material Handling (e.g., Loading/Unloading, Palletizing)
Features Mobile
View Details
Automated Robotic Melt Shop - ARMS® - Inductotherm Group
Specs
Robot Type (Robot System)
Industry / Application Foundry, Melt Shop
Load Capacity 30 to 500 kg (66.15 to 1102 lbs)
View Details
Linear robotic systems -  - ARBURG
Specs
Robot Type (Robot System)
Load Capacity 5 kg (11.03 lbs)
View Details