RobotWorx OTC MRV-6 Robot

Description
The OTC MRV-6 is a six-axis welding robot designed to enhance productivity and weld quality. The rugged construction of the robot arm assured smooth operation and repeatable welds. The closed-loop absolute encoders of the OTC MRV-6 allow for maximum accuracy and the mechanical wrist is designed for unrestricted torch positions. The control cables of the MRV-6 are routed inside to arm to avoid interference. Other features include a built-in torch shock sensor, symmetrical wrist, and multiple mounting capabilities. The control system of the OTC MRV-6 allows for direct input data for easy programming.
Description
The OTC MRV-6 is a six-axis welding robot designed to enhance productivity and weld quality. The rugged construction of the robot arm assured smooth operation and repeatable welds. The closed-loop absolute encoders of the OTC MRV-6 allow for maximum accuracy and the mechanical wrist is designed for unrestricted torch positions. The control cables of the MRV-6 are routed inside to arm to avoid interference. Other features include a built-in torch shock sensor, symmetrical wrist, and multiple mounting capabilities. The control system of the OTC MRV-6 allows for direct input data for easy programming.

Suppliers

Company
Product
Description
Supplier Links
OTC MRV-6 Robot -  - RobotWorx
Marion, OH, USA
OTC MRV-6 Robot
OTC MRV-6 Robot
The OTC MRV-6 is a six-axis welding robot designed to enhance productivity and weld quality. The rugged construction of the robot arm assured smooth operation and repeatable welds. The closed-loop absolute encoders of the OTC MRV-6 allow for maximum accuracy and the mechanical wrist is designed for unrestricted torch positions. The control cables of the MRV-6 are routed inside to arm to avoid interference. Other features include a built-in torch shock sensor, symmetrical wrist, and multiple mounting capabilities. The control system of the OTC MRV-6 allows for direct input data for easy programming.

The OTC MRV-6 is a six-axis welding robot designed to enhance productivity and weld quality. The rugged construction of the robot arm assured smooth operation and repeatable welds. The closed-loop absolute encoders of the OTC MRV-6 allow for maximum accuracy and the mechanical wrist is designed for unrestricted torch positions. The control cables of the MRV-6 are routed inside to arm to avoid interference. Other features include a built-in torch shock sensor, symmetrical wrist, and multiple mounting capabilities. The control system of the OTC MRV-6 allows for direct input data for easy programming.

Supplier's Site

Technical Specifications

  RobotWorx
Product Category Robots
Product Name OTC MRV-6 Robot
Robot Type Articulated
Features Wall Mount
# of Axes 6 #
Unlock Full Specs
to access all available technical data

Similar Products

Piezo Hexapod - P-915KWEF - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Drive System Electric
Industry / Application Dynamic Optimization of Axial Runout, Eccentricity and Evenness of Rotation Stages; Vibration Insulation, Fine Adjustment
View Details
Autonomous Mobile Robots - AMR - ElectroCraft
Specs
Robot Type Service Robot
Industry / Application  Material Handling (e.g., Loading/Unloading, Palletizing)
Features Mobile
View Details
Automated Robotic Melt Shop - ARMS® - Inductotherm Group
Specs
Robot Type (Robot System)
Industry / Application Foundry, Melt Shop
Load Capacity 30 to 500 kg (66.15 to 1102 lbs)
View Details
Linear robotic systems -  - ARBURG
Specs
Robot Type (Robot System)
Load Capacity 20 kg (44.1 lbs)
View Details