RobotWorx OTC FW250 Workcell

Description
The DAIHEN Almega FW Series Arc Cell is shipped as pre-engineered modular components to reduce installation time. It is designed with forklift pockets to allow for easy placement in your manufacturing area. Mechanical installation is quick and simple, usually accomplished in just a few hours. The DAIHEN Almega FW Series (Ferris Wheel) Arc Cell welding system is perfect for welding larger parts ranging from 102" in length and 41" (1050 mm) in diameter. The 3 axes positioner allows the robot to weld both the front and back of the part without operator intervention. bsp; The FW Series can also have multiple fixtures per side to weld numerous smaller parts instead of a single large part should this method of production be preferred. In addition, the FW Series is fully compatible with all DAIHEN robot software. Software options like Synchromotion can easily be implemented should it be necessary for the positioner to work in coordinated motion with the robot The overall safety environment of the FW Series incorporates tamper resistant, safety interlocks, fully enclosed robot-operating area with protective arc shielding. Other features include protective light curtain to prevent the Ferris Wheel Positioner from indexing while the operator is in the "working area" of the system. Standard Features Single Point of Control Programmable logic Controller Light Curtain Interlocked with Complete Robot System Protective Fencing Surrounds the Back and Side of the System Electrically Interlocked Doors Door Placement on Side of Cells 250kg Per Side AX Series - Dual Manipulators 2590 x 104 mm work area AX-V4 or AX
Description
The DAIHEN Almega FW Series Arc Cell is shipped as pre-engineered modular components to reduce installation time. It is designed with forklift pockets to allow for easy placement in your manufacturing area. Mechanical installation is quick and simple, usually accomplished in just a few hours. The DAIHEN Almega FW Series (Ferris Wheel) Arc Cell welding system is perfect for welding larger parts ranging from 102" in length and 41" (1050 mm) in diameter. The 3 axes positioner allows the robot to weld both the front and back of the part without operator intervention. bsp; The FW Series can also have multiple fixtures per side to weld numerous smaller parts instead of a single large part should this method of production be preferred. In addition, the FW Series is fully compatible with all DAIHEN robot software. Software options like Synchromotion can easily be implemented should it be necessary for the positioner to work in coordinated motion with the robot The overall safety environment of the FW Series incorporates tamper resistant, safety interlocks, fully enclosed robot-operating area with protective arc shielding. Other features include protective light curtain to prevent the Ferris Wheel Positioner from indexing while the operator is in the "working area" of the system. Standard Features Single Point of Control Programmable logic Controller Light Curtain Interlocked with Complete Robot System Protective Fencing Surrounds the Back and Side of the System Electrically Interlocked Doors Door Placement on Side of Cells 250kg Per Side AX Series - Dual Manipulators 2590 x 104 mm work area AX-V4 or AX

Suppliers

Company
Product
Description
Supplier Links
OTC FW250 Workcell -  - RobotWorx
Marion, OH, USA
OTC FW250 Workcell
OTC FW250 Workcell
The DAIHEN Almega FW Series Arc Cell is shipped as pre-engineered modular components to reduce installation time. It is designed with forklift pockets to allow for easy placement in your manufacturing area. Mechanical installation is quick and simple, usually accomplished in just a few hours. The DAIHEN Almega FW Series (Ferris Wheel) Arc Cell welding system is perfect for welding larger parts ranging from 102" in length and 41" (1050 mm) in diameter. The 3 axes positioner allows the robot to weld both the front and back of the part without operator intervention. bsp; The FW Series can also have multiple fixtures per side to weld numerous smaller parts instead of a single large part should this method of production be preferred. In addition, the FW Series is fully compatible with all DAIHEN robot software. Software options like Synchromotion can easily be implemented should it be necessary for the positioner to work in coordinated motion with the robot The overall safety environment of the FW Series incorporates tamper resistant, safety interlocks, fully enclosed robot-operating area with protective arc shielding. Other features include protective light curtain to prevent the Ferris Wheel Positioner from indexing while the operator is in the "working area" of the system. Standard Features Single Point of Control Programmable logic Controller Light Curtain Interlocked with Complete Robot System Protective Fencing Surrounds the Back and Side of the System Electrically Interlocked Doors Door Placement on Side of Cells 250kg Per Side AX Series - Dual Manipulators 2590 x 104 mm work area AX-V4 or AX

The DAIHEN Almega FW Series Arc Cell is shipped as pre-engineered modular components to reduce installation time. It is designed with forklift pockets to allow for easy placement in your manufacturing area. Mechanical installation is quick and simple, usually accomplished in just a few hours. The DAIHEN Almega FW Series (Ferris Wheel) Arc Cell welding system is perfect for welding larger parts ranging from 102" in length and 41" (1050 mm) in diameter. The 3 axes positioner allows the robot to weld both the front and back of the part without operator intervention. bsp; The FW Series can also have multiple fixtures per side to weld numerous smaller parts instead of a single large part should this method of production be preferred. In addition, the FW Series is fully compatible with all DAIHEN robot software. Software options like Synchromotion can easily be implemented should it be necessary for the positioner to work in coordinated motion with the robot The overall safety environment of the FW Series incorporates tamper resistant, safety interlocks, fully enclosed robot-operating area with protective arc shielding. Other features include protective light curtain to prevent the Ferris Wheel Positioner from indexing while the operator is in the "working area" of the system. Standard Features

  • Single Point of Control
  • Programmable logic Controller
  • Light Curtain Interlocked with Complete Robot System
  • Protective Fencing Surrounds the Back and Side of the System
  • Electrically Interlocked Doors
  • Door Placement on Side of Cells
  • 250kg Per Side
  • AX Series - Dual Manipulators
  • 2590 x 104 mm work area

AX-V4 or AX

Supplier's Site

Technical Specifications

  RobotWorx
Product Category Robots
Product Name OTC FW250 Workcell
Robot Type (Robot System)
Unlock Full Specs
to access all available technical data

Similar Products

6-Axis Miniature Hexapod - H-810 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Drive System Electric
Industry / Application Research and Industry; For Micromanipulation, Biotechnology, Tool Control
View Details
Autonomous Mobile Robots - AMR - ElectroCraft
Specs
Robot Type Service Robot
Industry / Application  Material Handling (e.g., Loading/Unloading, Palletizing)
Features Mobile
View Details
Automated Robotic Melt Shop - ARMS® - Inductotherm Group
Specs
Robot Type (Robot System)
Industry / Application Foundry, Melt Shop
Load Capacity 30 to 500 kg (66.15 to 1102 lbs)
View Details
Linear robotic systems -  - ARBURG
Specs
Robot Type (Robot System)
Load Capacity 5 kg (11.03 lbs)
View Details