RobotWorx Motoman PlasmaWorld Workcell

Description
With Motoman's high-performance HP6 or HP20 robot and integrated High Tolerance Plasma Arc Cutting (HTPAC) package, the PlasmaWorld solution delivers near laser quality cuts with minimal capital investment. Designed to cut mild steel from light gauge to half-inch thick plates, PlasmaWorld provides high quality cuts at speeds over 100 inches per minute depending on the material and thickness. An optional height-sensing head is available to maintain constant tip-to-work distance on irregular parts.bsp; Standard plasma cutting packages are also available in 100- or 200-Amp capacities
Description
With Motoman's high-performance HP6 or HP20 robot and integrated High Tolerance Plasma Arc Cutting (HTPAC) package, the PlasmaWorld solution delivers near laser quality cuts with minimal capital investment. Designed to cut mild steel from light gauge to half-inch thick plates, PlasmaWorld provides high quality cuts at speeds over 100 inches per minute depending on the material and thickness. An optional height-sensing head is available to maintain constant tip-to-work distance on irregular parts.bsp; Standard plasma cutting packages are also available in 100- or 200-Amp capacities

Suppliers

Company
Product
Description
Supplier Links
Motoman PlasmaWorld Workcell -  - RobotWorx
Marion, OH, USA
Motoman PlasmaWorld Workcell
Motoman PlasmaWorld Workcell
With Motoman's high-performance HP6 or HP20 robot and integrated High Tolerance Plasma Arc Cutting (HTPAC) package, the PlasmaWorld solution delivers near laser quality cuts with minimal capital investment. Designed to cut mild steel from light gauge to half-inch thick plates, PlasmaWorld provides high quality cuts at speeds over 100 inches per minute depending on the material and thickness. An optional height-sensing head is available to maintain constant tip-to-work distance on irregular parts.bsp; Standard plasma cutting packages are also available in 100- or 200-Amp capacities

With Motoman's high-performance HP6 or HP20 robot and integrated High Tolerance Plasma Arc Cutting (HTPAC) package, the PlasmaWorld solution delivers near laser quality cuts with minimal capital investment. Designed to cut mild steel from light gauge to half-inch thick plates, PlasmaWorld provides high quality cuts at speeds over 100 inches per minute depending on the material and thickness. An optional height-sensing head is available to maintain constant tip-to-work distance on irregular parts.bsp; Standard plasma cutting packages are also available in 100- or 200-Amp capacities

Supplier's Site

Technical Specifications

  RobotWorx
Product Category Robots
Product Name Motoman PlasmaWorld Workcell
Robot Type (Robot System)
Unlock Full Specs
to access all available technical data

Similar Products

Hexapod, High Precision, 200 mm Diameter Platform, 6 kg Load, M6 - HXP100P-MECA - Newport MKS
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Drive System Electric
# of Axes 6 #
View Details
6-Axis Hexapod Miniature Alignment Robot - H-811 - PI (Physik Instrumente) L.P.
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Drive System Electric
Industry / Application Inspection Robot; Medical / Pharmaceutical; Micromanufacturing, Tool Inspection
View Details
Multi-axis robots -  - ARBURG
Specs
Robot Type (Robot System)
Load Capacity 12 to 25 kg (26.46 to 55.12 lbs)
View Details
Autonomous Mobile Robots - AMR - ElectroCraft
Specs
Robot Type Service Robot
Industry / Application  Material Handling (e.g., Loading/Unloading, Palletizing)
Features Mobile
View Details