RobotWorx Motoman MPK2 Robot

Description
Applications such as food handling, picking,bsp;and packing require a robot to havebsp;high speeds and precise movements. The compact Motoman MPK2 is ideal forbsp;these applications. The work area on this arm is generous and the payloadbsp;capacity is increased to 4kgbsp;when the T-axis is used in a wrist down position.bsp; The MPK2 is a washdown ready robot suitable for food and other applications requiring a clean environment. It is built with NSF-H1 certified grease for food applications. A hollow wrist and through-arm cabling reduces interference and maintenance. The compact MPK2 features very fast axial speeds and acceleration times. It has a top wrist speed of 2,000 degrees per second. The compact DXM100 controller can be installed in tight spaces. It has the ability to control up to 8 robots and offers an extensive I/O suite that includes integral PLC and touch screen HMI.
Description
Applications such as food handling, picking,bsp;and packing require a robot to havebsp;high speeds and precise movements. The compact Motoman MPK2 is ideal forbsp;these applications. The work area on this arm is generous and the payloadbsp;capacity is increased to 4kgbsp;when the T-axis is used in a wrist down position.bsp; The MPK2 is a washdown ready robot suitable for food and other applications requiring a clean environment. It is built with NSF-H1 certified grease for food applications. A hollow wrist and through-arm cabling reduces interference and maintenance. The compact MPK2 features very fast axial speeds and acceleration times. It has a top wrist speed of 2,000 degrees per second. The compact DXM100 controller can be installed in tight spaces. It has the ability to control up to 8 robots and offers an extensive I/O suite that includes integral PLC and touch screen HMI.

Suppliers

Company
Product
Description
Supplier Links
Motoman MPK2 Robot -  - RobotWorx
Marion, OH, USA
Motoman MPK2 Robot
Motoman MPK2 Robot
Applications such as food handling, picking,bsp;and packing require a robot to havebsp;high speeds and precise movements. The compact Motoman MPK2 is ideal forbsp;these applications. The work area on this arm is generous and the payloadbsp;capacity is increased to 4kgbsp;when the T-axis is used in a wrist down position.bsp; The MPK2 is a washdown ready robot suitable for food and other applications requiring a clean environment. It is built with NSF-H1 certified grease for food applications. A hollow wrist and through-arm cabling reduces interference and maintenance. The compact MPK2 features very fast axial speeds and acceleration times. It has a top wrist speed of 2,000 degrees per second. The compact DXM100 controller can be installed in tight spaces. It has the ability to control up to 8 robots and offers an extensive I/O suite that includes integral PLC and touch screen HMI.

Applications such as food handling, picking,bsp;and packing require a robot to havebsp;high speeds and precise movements. The compact Motoman MPK2 is ideal forbsp;these applications. The work area on this arm is generous and the payloadbsp;capacity is increased to 4kgbsp;when the T-axis is used in a wrist down position.bsp; The MPK2 is a washdown ready robot suitable for food and other applications requiring a clean environment. It is built with NSF-H1 certified grease for food applications. A hollow wrist and through-arm cabling reduces interference and maintenance. The compact MPK2 features very fast axial speeds and acceleration times. It has a top wrist speed of 2,000 degrees per second. The compact DXM100 controller can be installed in tight spaces. It has the ability to control up to 8 robots and offers an extensive I/O suite that includes integral PLC and touch screen HMI.

Supplier's Site

Technical Specifications

  RobotWorx
Product Category Robots
Product Name Motoman MPK2 Robot
Robot Type Articulated
Features Ceiling Mount; Wall Mount
# of Axes 5 #
Unlock Full Specs
to access all available technical data

Similar Products

X/Z Heavy Duty Gantry Robot - MGS-UC1 - Isotech, Inc.
Specs
Robot Type Gantry
# of Axes 2 #
X-axis Travel 1000 to 5250 mm (39.37 to 207 inch)
View Details
Cartesian Robot Advanced -  - Visumatic Industrial Products
Visumatic Industrial Products
Specs
Robot Type Cartesian; (Robot System)
Industry / Application Robotic Assembly
# of Axes 3 #
View Details
Laboratory Automation - MICROLAB® NIMBUS - Hamilton Company
Specs
Robot Type Cartesian; (Robot System)
Drive System Electric
Industry / Application Dispensing (e.g., Gluing, Sealing, Filling); Pipetting
View Details
Hexapod, High Accuracy, 200 mm Diameter Platform, 6 kg Load, M6 - HXP100PHA-MECA - Newport MKS
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Drive System Electric
# of Axes 6 #
View Details