RobotWorx Motoman MH6 Robot

Description
The Motoman MH6 is a high speed robot arm that needs minimal installation space. A variety of applications can easily be handled by this six-axis robot arm that offers exceptional repeatability. There are two versions of this arm available: the standard Motoman MH6 and the short-arm MH6S. Both arms have a 6kg payload and can be programmed through the Motoman DX100 controller. Two performance-enhancin g features of the MH6 are the wide work envelope and built-in collision avoidance. This compact arm can be placed to the workpieces due to the small interference radius.bsp; The DX100 controller allows for control of up to 8 robots or 72 axes. A color screen Windows CE pendant makes programming fast and easy. Fast processing speeds allow for smooth motions and maximum productivity.
Description
The Motoman MH6 is a high speed robot arm that needs minimal installation space. A variety of applications can easily be handled by this six-axis robot arm that offers exceptional repeatability. There are two versions of this arm available: the standard Motoman MH6 and the short-arm MH6S. Both arms have a 6kg payload and can be programmed through the Motoman DX100 controller. Two performance-enhancin g features of the MH6 are the wide work envelope and built-in collision avoidance. This compact arm can be placed to the workpieces due to the small interference radius.bsp; The DX100 controller allows for control of up to 8 robots or 72 axes. A color screen Windows CE pendant makes programming fast and easy. Fast processing speeds allow for smooth motions and maximum productivity.

Suppliers

Company
Product
Description
Supplier Links
Motoman MH6 Robot -  - RobotWorx
Marion, OH, USA
Motoman MH6 Robot
Motoman MH6 Robot
The Motoman MH6 is a high speed robot arm that needs minimal installation space. A variety of applications can easily be handled by this six-axis robot arm that offers exceptional repeatability. There are two versions of this arm available: the standard Motoman MH6 and the short-arm MH6S. Both arms have a 6kg payload and can be programmed through the Motoman DX100 controller. Two performance-enhancin g features of the MH6 are the wide work envelope and built-in collision avoidance. This compact arm can be placed to the workpieces due to the small interference radius.bsp; The DX100 controller allows for control of up to 8 robots or 72 axes. A color screen Windows CE pendant makes programming fast and easy. Fast processing speeds allow for smooth motions and maximum productivity.

The Motoman MH6 is a high speed robot arm that needs minimal installation space. A variety of applications can easily be handled by this six-axis robot arm that offers exceptional repeatability. There are two versions of this arm available: the standard Motoman MH6 and the short-arm MH6S. Both arms have a 6kg payload and can be programmed through the Motoman DX100 controller. Two performance-enhancing features of the MH6 are the wide work envelope and built-in collision avoidance. This compact arm can be placed to the workpieces due to the small interference radius.bsp; The DX100 controller allows for control of up to 8 robots or 72 axes. A color screen Windows CE pendant makes programming fast and easy. Fast processing speeds allow for smooth motions and maximum productivity.

Supplier's Site

Technical Specifications

  RobotWorx
Product Category Robots
Product Name Motoman MH6 Robot
Robot Type Articulated
Features Ceiling Mount; Wall Mount
# of Axes 6 #
Unlock Full Specs
to access all available technical data

Similar Products

X/Z Heavy Duty Gantry Robot - MGS-UC1 - Isotech, Inc.
Specs
Robot Type Gantry
# of Axes 2 #
X-axis Travel 1000 to 5250 mm (39.37 to 207 inch)
View Details
Collaborative Robot Screwdriving System - VCM-3X.2 - Visumatic Industrial Products
Specs
Robot Type Collaborative / Cobot; (Robot System)
Drive System Pneumatic
Industry / Application Robotic Assembly
View Details
Laboratory Automation - MICROLAB® NIMBUS - Hamilton Company
Specs
Robot Type Cartesian; (Robot System)
Drive System Electric
Industry / Application Dispensing (e.g., Gluing, Sealing, Filling); Pipetting
View Details
Hexapod, High Accuracy, 200 mm Diameter Platform, 6 kg Load, M6 - HXP100PHA-MECA - Newport MKS
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Drive System Electric
# of Axes 6 #
View Details