RobotWorx Motoman HP3 Robot

Description
The Motoman HP3 is a compact, high-speed robot with a small footprint.bsp; Ideal for installation in small spaces, the HP3 offers superior performance in small part applications such as assembly, dispensing, packaging, material handling, and machine tending.bsp; It yields extraordinary production results while requiring minimal capital investment. The compact design of the Motoman HP3 allows for it to be floor, wall, or ceiling-mounted.bsp; It has built-in collision avoidance features with multiple robot control to allow up to four robots to be used together.bsp; This maximizes productivity while reducing overall floorspace requirements. The HP3 features the advanced NX100 controller.bsp; The NX100 high-performance controller features the easy-to-use INFORM II programming language and robust PC architecture.bsp;bsp ; The optional 5kg payload and MotoSim simulation software add to the advantages of the HP3, which has the highest speed in its class.
Description
The Motoman HP3 is a compact, high-speed robot with a small footprint.bsp; Ideal for installation in small spaces, the HP3 offers superior performance in small part applications such as assembly, dispensing, packaging, material handling, and machine tending.bsp; It yields extraordinary production results while requiring minimal capital investment. The compact design of the Motoman HP3 allows for it to be floor, wall, or ceiling-mounted.bsp; It has built-in collision avoidance features with multiple robot control to allow up to four robots to be used together.bsp; This maximizes productivity while reducing overall floorspace requirements. The HP3 features the advanced NX100 controller.bsp; The NX100 high-performance controller features the easy-to-use INFORM II programming language and robust PC architecture.bsp;bsp ; The optional 5kg payload and MotoSim simulation software add to the advantages of the HP3, which has the highest speed in its class.

Suppliers

Company
Product
Description
Supplier Links
Motoman HP3 Robot -  - RobotWorx
Marion, OH, USA
Motoman HP3 Robot
Motoman HP3 Robot
The Motoman HP3 is a compact, high-speed robot with a small footprint.bsp; Ideal for installation in small spaces, the HP3 offers superior performance in small part applications such as assembly, dispensing, packaging, material handling, and machine tending.bsp; It yields extraordinary production results while requiring minimal capital investment. The compact design of the Motoman HP3 allows for it to be floor, wall, or ceiling-mounted.bsp; It has built-in collision avoidance features with multiple robot control to allow up to four robots to be used together.bsp; This maximizes productivity while reducing overall floorspace requirements. The HP3 features the advanced NX100 controller.bsp; The NX100 high-performance controller features the easy-to-use INFORM II programming language and robust PC architecture.bsp;bsp ; The optional 5kg payload and MotoSim simulation software add to the advantages of the HP3, which has the highest speed in its class.

The Motoman HP3 is a compact, high-speed robot with a small footprint.bsp; Ideal for installation in small spaces, the HP3 offers superior performance in small part applications such as assembly, dispensing, packaging, material handling, and machine tending.bsp; It yields extraordinary production results while requiring minimal capital investment. The compact design of the Motoman HP3 allows for it to be floor, wall, or ceiling-mounted.bsp; It has built-in collision avoidance features with multiple robot control to allow up to four robots to be used together.bsp; This maximizes productivity while reducing overall floorspace requirements. The HP3 features the advanced NX100 controller.bsp; The NX100 high-performance controller features the easy-to-use INFORM II programming language and robust PC architecture.bsp;bsp; The optional 5kg payload and MotoSim simulation software add to the advantages of the HP3, which has the highest speed in its class.

Supplier's Site

Technical Specifications

  RobotWorx
Product Category Robots
Product Name Motoman HP3 Robot
Features Ceiling Mount; Wall Mount
Unlock Full Specs
to access all available technical data

Similar Products

Linear robotic systems -  - ARBURG
Specs
Robot Type (Robot System)
Load Capacity 20 kg (44.1 lbs)
View Details
Autonomous Mobile Robots - AMR - ElectroCraft
Specs
Robot Type Service Robot
Industry / Application  Material Handling (e.g., Loading/Unloading, Palletizing)
Features Mobile
View Details
Automated Robotic Melt Shop - ARMS® - Inductotherm Group
Specs
Robot Type (Robot System)
Industry / Application Foundry, Melt Shop
Load Capacity 30 to 500 kg (66.15 to 1102 lbs)
View Details
Industrial Robotics - Articulated Robots - HIWIN Corporation
Specs
Robot Type Articulated
View Details