RobotWorx Motoman ArcWorld V-6000 Workcell

Description
Motoman's ArcWorld V series workcells utilize up to 44% less floor space by mounting the robots overhead. The ArcWorld V-6000 family of fully integrated robotic solutions features a high-speed positioner and two (AWV-6200) or three (AWV-6300) robots for HyperProductivity. It provides affordable, wire-to-weld solutions for high-volume, high-performance welding applications. ArcWorld V models feature the NX100 controller with menu-driven arc welding application software, integrated welding package, high-speed "ferris wheel" type positioner with three servo motor drives, operator interface, and total safety environment. This total safety environment features: dual-channel safety-rated, tamper-resistant interlocks, complete barrier guarding; single point of operator control (for all robots), and dual-channel light curtains that are in compliance with the ANSI/RIA R15.06-1999 safety standard. Depending on application requirements, the AWV-6000 series is available with two or three EA1400TN robots which are designed for overhead mounting. Dual or triple robot configurations double or triple your productivity.bsp; The unique, integrated torch cable design of the EA-series "Expert Arc" bsp;welding robots eliminates cable interference, making programming easier and reducing wear and associated cable maintenance downtime. EA-series robots are backed by the industry's only one-year torch cable warranty. The MRM2-1200M3X part positioner features a 1,200-kg (2,646-lb) payload capacity per side, a 3-meter span (faceplate to faceplate), D-shaped tooling envelope, and three servo axes for high-speed positioning. It indexes in 3.25 seconds when fully loaded. The three-motor design allows the operator to jog the load axis or move to different pre-programmed load positions
Description
Motoman's ArcWorld V series workcells utilize up to 44% less floor space by mounting the robots overhead. The ArcWorld V-6000 family of fully integrated robotic solutions features a high-speed positioner and two (AWV-6200) or three (AWV-6300) robots for HyperProductivity. It provides affordable, wire-to-weld solutions for high-volume, high-performance welding applications. ArcWorld V models feature the NX100 controller with menu-driven arc welding application software, integrated welding package, high-speed "ferris wheel" type positioner with three servo motor drives, operator interface, and total safety environment. This total safety environment features: dual-channel safety-rated, tamper-resistant interlocks, complete barrier guarding; single point of operator control (for all robots), and dual-channel light curtains that are in compliance with the ANSI/RIA R15.06-1999 safety standard. Depending on application requirements, the AWV-6000 series is available with two or three EA1400TN robots which are designed for overhead mounting. Dual or triple robot configurations double or triple your productivity.bsp; The unique, integrated torch cable design of the EA-series "Expert Arc" bsp;welding robots eliminates cable interference, making programming easier and reducing wear and associated cable maintenance downtime. EA-series robots are backed by the industry's only one-year torch cable warranty. The MRM2-1200M3X part positioner features a 1,200-kg (2,646-lb) payload capacity per side, a 3-meter span (faceplate to faceplate), D-shaped tooling envelope, and three servo axes for high-speed positioning. It indexes in 3.25 seconds when fully loaded. The three-motor design allows the operator to jog the load axis or move to different pre-programmed load positions

Suppliers

Company
Product
Description
Supplier Links
Motoman ArcWorld V-6000 Workcell -  - RobotWorx
Marion, OH, USA
Motoman ArcWorld V-6000 Workcell
Motoman ArcWorld V-6000 Workcell
Motoman's ArcWorld V series workcells utilize up to 44% less floor space by mounting the robots overhead. The ArcWorld V-6000 family of fully integrated robotic solutions features a high-speed positioner and two (AWV-6200) or three (AWV-6300) robots for HyperProductivity. It provides affordable, wire-to-weld solutions for high-volume, high-performance welding applications. ArcWorld V models feature the NX100 controller with menu-driven arc welding application software, integrated welding package, high-speed "ferris wheel" type positioner with three servo motor drives, operator interface, and total safety environment. This total safety environment features: dual-channel safety-rated, tamper-resistant interlocks, complete barrier guarding; single point of operator control (for all robots), and dual-channel light curtains that are in compliance with the ANSI/RIA R15.06-1999 safety standard. Depending on application requirements, the AWV-6000 series is available with two or three EA1400TN robots which are designed for overhead mounting. Dual or triple robot configurations double or triple your productivity.bsp; The unique, integrated torch cable design of the EA-series "Expert Arc" bsp;welding robots eliminates cable interference, making programming easier and reducing wear and associated cable maintenance downtime. EA-series robots are backed by the industry's only one-year torch cable warranty. The MRM2-1200M3X part positioner features a 1,200-kg (2,646-lb) payload capacity per side, a 3-meter span (faceplate to faceplate), D-shaped tooling envelope, and three servo axes for high-speed positioning. It indexes in 3.25 seconds when fully loaded. The three-motor design allows the operator to jog the load axis or move to different pre-programmed load positions

Motoman's ArcWorld V series workcells utilize up to 44% less floor space by mounting the robots overhead. The ArcWorld V-6000 family of fully integrated robotic solutions features a high-speed positioner and two (AWV-6200) or three (AWV-6300) robots for HyperProductivity. It provides affordable, wire-to-weld solutions for high-volume, high-performance welding applications. ArcWorld V models feature the NX100 controller with menu-driven arc welding application software, integrated welding package, high-speed "ferris wheel" type positioner with three servo motor drives, operator interface, and total safety environment.

This total safety environment features: dual-channel safety-rated, tamper-resistant interlocks, complete barrier guarding; single point of operator control (for all robots), and dual-channel light curtains that are in compliance with the ANSI/RIA R15.06-1999 safety standard.

Depending on application requirements, the AWV-6000 series is available with two or three EA1400TN robots which are designed for overhead mounting. Dual or triple robot configurations double or triple your productivity.bsp; The unique, integrated torch cable design of the EA-series "Expert Arc" bsp;welding robots eliminates cable interference, making programming easier and reducing wear and associated cable maintenance downtime. EA-series robots are backed by the industry's only one-year torch cable warranty.

The MRM2-1200M3X part positioner features a 1,200-kg (2,646-lb) payload capacity per side, a 3-meter span (faceplate to faceplate), D-shaped tooling envelope, and three servo axes for high-speed positioning. It indexes in 3.25 seconds when fully loaded. The three-motor design allows the operator to jog the load axis or move to different pre-programmed load positions

Supplier's Site

Technical Specifications

  RobotWorx
Product Category Robots
Product Name Motoman ArcWorld V-6000 Workcell
Robot Type (Robot System)
Unlock Full Specs
to access all available technical data

Similar Products

6-Axis Motion Hexapod Mini Robot - H-811.S2 - PI (Physik Instrumente) L.P.
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Drive System Electric
Industry / Application Research and Industry, Test Systems
View Details
Autonomous Mobile Robots - AMR - ElectroCraft
Specs
Robot Type Service Robot
Industry / Application  Material Handling (e.g., Loading/Unloading, Palletizing)
Features Mobile
View Details
Automated Robotic Melt Shop - ARMS® - Inductotherm Group
Specs
Robot Type (Robot System)
Industry / Application Foundry, Melt Shop
Load Capacity 30 to 500 kg (66.15 to 1102 lbs)
View Details
Linear robotic systems -  - ARBURG
Specs
Robot Type (Robot System)
Load Capacity 10 kg (22.05 lbs)
View Details