RobotWorx Kuka KR 5 sixx Robot

Description
Short cycle times, combined with high accuracy, make the KUKA KR 5 sixx an excellent choice for many assembly applications. A compact arm with a 5 kg payload, the KR5 sixx is available with two reach options: 650mm and 850mm. The high-speed arm has six axes and can be mounted on the floor or on the ceiling. A high-performance KUKA PC-based controller makes the KR 5 sixx easy to program and operate. The KUKA small robot line is ideal for applications that require precision and speed. The power and fluid lines are integrated into the robots to reduce interference. The KR5 sixx can also be ordered with an optional dust- and splash-proof package that results in a rating of IP65. The low weight and fist-shaped envelope of this arm results in quick performance, even in confined work areas.
Description
Short cycle times, combined with high accuracy, make the KUKA KR 5 sixx an excellent choice for many assembly applications. A compact arm with a 5 kg payload, the KR5 sixx is available with two reach options: 650mm and 850mm. The high-speed arm has six axes and can be mounted on the floor or on the ceiling. A high-performance KUKA PC-based controller makes the KR 5 sixx easy to program and operate. The KUKA small robot line is ideal for applications that require precision and speed. The power and fluid lines are integrated into the robots to reduce interference. The KR5 sixx can also be ordered with an optional dust- and splash-proof package that results in a rating of IP65. The low weight and fist-shaped envelope of this arm results in quick performance, even in confined work areas.

Suppliers

Company
Product
Description
Supplier Links
Kuka KR 5 sixx Robot -  - RobotWorx
Marion, OH, USA
Kuka KR 5 sixx Robot
Kuka KR 5 sixx Robot
Short cycle times, combined with high accuracy, make the KUKA KR 5 sixx an excellent choice for many assembly applications. A compact arm with a 5 kg payload, the KR5 sixx is available with two reach options: 650mm and 850mm. The high-speed arm has six axes and can be mounted on the floor or on the ceiling. A high-performance KUKA PC-based controller makes the KR 5 sixx easy to program and operate. The KUKA small robot line is ideal for applications that require precision and speed. The power and fluid lines are integrated into the robots to reduce interference. The KR5 sixx can also be ordered with an optional dust- and splash-proof package that results in a rating of IP65. The low weight and fist-shaped envelope of this arm results in quick performance, even in confined work areas.

Short cycle times, combined with high accuracy, make the KUKA KR 5 sixx an excellent choice for many assembly applications. A compact arm with a 5 kg payload, the KR5 sixx is available with two reach options: 650mm and 850mm. The high-speed arm has six axes and can be mounted on the floor or on the ceiling. A high-performance KUKA PC-based controller makes the KR 5 sixx easy to program and operate. The KUKA small robot line is ideal for applications that require precision and speed. The power and fluid lines are integrated into the robots to reduce interference. The KR5 sixx can also be ordered with an optional dust- and splash-proof package that results in a rating of IP65. The low weight and fist-shaped envelope of this arm results in quick performance, even in confined work areas.

Supplier's Site

Technical Specifications

  RobotWorx
Product Category Robots
Product Name Kuka KR 5 sixx Robot
Features Ceiling Mount
Unlock Full Specs
to access all available technical data

Similar Products

6-Axis Hexapod - H-850 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Drive System Electric
Industry / Application Research and Industry, Standard and Vacuum Environments; For Astronomy, Optics Positioning, Aviation and Aerospace
View Details
Autonomous Mobile Robots - AMR - ElectroCraft
Specs
Robot Type Service Robot
Industry / Application  Material Handling (e.g., Loading/Unloading, Palletizing)
Features Mobile
View Details
Automated Robotic Melt Shop - ARMS® - Inductotherm Group
Specs
Robot Type (Robot System)
Industry / Application Foundry, Melt Shop
Load Capacity 30 to 500 kg (66.15 to 1102 lbs)
View Details
Linear robotic systems -  - ARBURG
Specs
Robot Type (Robot System)
Load Capacity 16 kg (35.28 lbs)
View Details