RobotWorx Fanuc Turntable System Workcell

Description
Order a workcell that fits your needs! Available in anybsp;size, this workcell pairs a 180 degree table with one or two FANUCbsp;robot arms for maximum productivity.bsp;The tablebsp;dimensions can be adjusted to match your part sizeFanuc robotbsp;offer excellent ROI in welding and handling applications. Realize incredible savings with a Fanuc turnkey workcell that includes a single or dual stationary work table. Our workcells are builtbsp;to yourbsp;specificatio ns, offering a solution that fits your needsA Fanuc workcell with a manual turntable is an ideal solutionbsp;for applications that require loading and unloading parts while the robot is in operation. A manual turntable allows the operator to perform this task whilebsp;safely behind a dividerbsp;to eliminate arc glareThebsp;Fanuc Ferris Wheel Workcellbsp;is designed to save space and enhance operator safety. This design accommodates two or three robotic welders to increase production and improve performance on large parts. This workcell includes up to three medium reach Fanuc robots, controls, and teach pendant. Servo controlled Fanuc head/tailstocks can be used in conjunction with a ferris wheel indexing table for maximum part access. A complete safety package includes such components as hard fencing, arc glare divider, door interlocks, and light curtains. This system is equipped with a PanelView operator interfaceThe Dual Fanuc Track System allows for nearly 63 foot of travel along a servo controlled track to accommodate applications with large parts and multiple processes. Dual Fanuc ArcMate 120iL RJ3 robots allow for increased reach and flexibility with a medium payload to easily handle welding torches. This system includes two weld packages, such as the Lincoln PowerWave 450, for advanced waveform control and seamless integration. This workcell alsobsp;comes with tandem air cooled weld torches, safety holder, and a wire feederA gantry robot system mounts a robot arm on an overhead track, creating a horizontal plane that the robot can travel and extending the work envelope.bsp; Available in different track lengths and with different robot arms, a Fanuc Gantry system can reduce integration costs by providing a larger work area without increasing the number of robot arms. It also reduces floor space requirements by mounting the robot overhead. The gantry rail lengths are customizable with standard lengths being 10, 15, 20, and 25 feet. The Fanucbsp;robot arms available range from the M6iT, M16iAT, M-710iBT, and others
Description
Order a workcell that fits your needs! Available in anybsp;size, this workcell pairs a 180 degree table with one or two FANUCbsp;robot arms for maximum productivity.bsp;The tablebsp;dimensions can be adjusted to match your part sizeFanuc robotbsp;offer excellent ROI in welding and handling applications. Realize incredible savings with a Fanuc turnkey workcell that includes a single or dual stationary work table. Our workcells are builtbsp;to yourbsp;specificatio ns, offering a solution that fits your needsA Fanuc workcell with a manual turntable is an ideal solutionbsp;for applications that require loading and unloading parts while the robot is in operation. A manual turntable allows the operator to perform this task whilebsp;safely behind a dividerbsp;to eliminate arc glareThebsp;Fanuc Ferris Wheel Workcellbsp;is designed to save space and enhance operator safety. This design accommodates two or three robotic welders to increase production and improve performance on large parts. This workcell includes up to three medium reach Fanuc robots, controls, and teach pendant. Servo controlled Fanuc head/tailstocks can be used in conjunction with a ferris wheel indexing table for maximum part access. A complete safety package includes such components as hard fencing, arc glare divider, door interlocks, and light curtains. This system is equipped with a PanelView operator interfaceThe Dual Fanuc Track System allows for nearly 63 foot of travel along a servo controlled track to accommodate applications with large parts and multiple processes. Dual Fanuc ArcMate 120iL RJ3 robots allow for increased reach and flexibility with a medium payload to easily handle welding torches. This system includes two weld packages, such as the Lincoln PowerWave 450, for advanced waveform control and seamless integration. This workcell alsobsp;comes with tandem air cooled weld torches, safety holder, and a wire feederA gantry robot system mounts a robot arm on an overhead track, creating a horizontal plane that the robot can travel and extending the work envelope.bsp; Available in different track lengths and with different robot arms, a Fanuc Gantry system can reduce integration costs by providing a larger work area without increasing the number of robot arms. It also reduces floor space requirements by mounting the robot overhead. The gantry rail lengths are customizable with standard lengths being 10, 15, 20, and 25 feet. The Fanucbsp;robot arms available range from the M6iT, M16iAT, M-710iBT, and others

Suppliers

Company
Product
Description
Supplier Links
Fanuc Turntable System Workcell -  - RobotWorx
Marion, OH, USA
Fanuc Turntable System Workcell
Fanuc Turntable System Workcell
Order a workcell that fits your needs! Available in anybsp;size, this workcell pairs a 180 degree table with one or two FANUCbsp;robot arms for maximum productivity.bsp;The tablebsp;dimensions can be adjusted to match your part sizeFanuc robotbsp;offer excellent ROI in welding and handling applications. Realize incredible savings with a Fanuc turnkey workcell that includes a single or dual stationary work table. Our workcells are builtbsp;to yourbsp;specificatio ns, offering a solution that fits your needsA Fanuc workcell with a manual turntable is an ideal solutionbsp;for applications that require loading and unloading parts while the robot is in operation. A manual turntable allows the operator to perform this task whilebsp;safely behind a dividerbsp;to eliminate arc glareThebsp;Fanuc Ferris Wheel Workcellbsp;is designed to save space and enhance operator safety. This design accommodates two or three robotic welders to increase production and improve performance on large parts. This workcell includes up to three medium reach Fanuc robots, controls, and teach pendant. Servo controlled Fanuc head/tailstocks can be used in conjunction with a ferris wheel indexing table for maximum part access. A complete safety package includes such components as hard fencing, arc glare divider, door interlocks, and light curtains. This system is equipped with a PanelView operator interfaceThe Dual Fanuc Track System allows for nearly 63 foot of travel along a servo controlled track to accommodate applications with large parts and multiple processes. Dual Fanuc ArcMate 120iL RJ3 robots allow for increased reach and flexibility with a medium payload to easily handle welding torches. This system includes two weld packages, such as the Lincoln PowerWave 450, for advanced waveform control and seamless integration. This workcell alsobsp;comes with tandem air cooled weld torches, safety holder, and a wire feederA gantry robot system mounts a robot arm on an overhead track, creating a horizontal plane that the robot can travel and extending the work envelope.bsp; Available in different track lengths and with different robot arms, a Fanuc Gantry system can reduce integration costs by providing a larger work area without increasing the number of robot arms. It also reduces floor space requirements by mounting the robot overhead. The gantry rail lengths are customizable with standard lengths being 10, 15, 20, and 25 feet. The Fanucbsp;robot arms available range from the M6iT, M16iAT, M-710iBT, and others

Order a workcell that fits your needs! Available in anybsp;size, this workcell pairs a 180 degree table with one or two FANUCbsp;robot arms for maximum productivity.bsp;The tablebsp;dimensions can be adjusted to match your part sizeFanuc robotbsp;offer excellent ROI in welding and handling applications. Realize incredible savings with a Fanuc turnkey workcell that includes a single or dual stationary work table. Our workcells are builtbsp;to yourbsp;specifications, offering a solution that fits your needsA Fanuc workcell with a manual turntable is an ideal solutionbsp;for applications that require loading and unloading parts while the robot is in operation. A manual turntable allows the operator to perform this task whilebsp;safely behind a dividerbsp;to eliminate arc glareThebsp;Fanuc Ferris Wheel Workcellbsp;is designed to save space and enhance operator safety. This design accommodates two or three robotic welders to increase production and improve performance on large parts. This workcell includes up to three medium reach Fanuc robots, controls, and teach pendant. Servo controlled Fanuc head/tailstocks can be used in conjunction with a ferris wheel indexing table for maximum part access. A complete safety package includes such components as hard fencing, arc glare divider, door interlocks, and light curtains. This system is equipped with a PanelView operator interfaceThe Dual Fanuc Track System allows for nearly 63 foot of travel along a servo controlled track to accommodate applications with large parts and multiple processes. Dual Fanuc ArcMate 120iL RJ3 robots allow for increased reach and flexibility with a medium payload to easily handle welding torches. This system includes two weld packages, such as the Lincoln PowerWave 450, for advanced waveform control and seamless integration. This workcell alsobsp;comes with tandem air cooled weld torches, safety holder, and a wire feederA gantry robot system mounts a robot arm on an overhead track, creating a horizontal plane that the robot can travel and extending the work envelope.bsp; Available in different track lengths and with different robot arms, a Fanuc Gantry system can reduce integration costs by providing a larger work area without increasing the number of robot arms. It also reduces floor space requirements by mounting the robot overhead. The gantry rail lengths are customizable with standard lengths being 10, 15, 20, and 25 feet. The Fanucbsp;robot arms available range from the M6iT, M16iAT, M-710iBT, and others

Supplier's Site

Technical Specifications

  RobotWorx
Product Category Robots
Product Name Fanuc Turntable System Workcell
Robot Type (Robot System)
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Hexapod - H-811.x2IHP - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Drive System Electric
# of Axes 6 #
View Details
Autonomous Mobile Robots - AMR - ElectroCraft
Specs
Robot Type Service Robot
Industry / Application  Material Handling (e.g., Loading/Unloading, Palletizing)
Features Mobile
View Details
Automated Robotic Melt Shop - ARMS® - Inductotherm Group
Specs
Robot Type (Robot System)
Industry / Application Foundry, Melt Shop
Load Capacity 30 to 500 kg (66.15 to 1102 lbs)
View Details
Linear robotic systems -  - ARBURG
Specs
Robot Type (Robot System)
Load Capacity 8 kg (17.64 lbs)
View Details