RobotWorx Fanuc LR Mate 100i Robot

Description
The Fanuc LR Mate 100i industrial robot is engineered for maximum reliability in a variety of harsh plant or educational environments.bsp; It is a five-axis, modular construction, electric servo-driven robot designed for precision machine loading and unloading, welding, and material handling.bsp; The Fanuc LR Mate 100i is also available in High Speed and Cleanroom versions. Features: Multiple mounting positions and tabletop size increase installation flexibility. Hollow joint construction encloses all cable routing to eliminate snagging. No modification needed for upright or inverted mounting. Small footprint for tight installations on machine tools. Robot can "double-back" on itself for increased access.bsp; Brushless AC servo motors minimize motor maintenance. Sealed bearings and drives allow operation in harsh factory environments. Available in a high-speed and cleanroom version.
Description
The Fanuc LR Mate 100i industrial robot is engineered for maximum reliability in a variety of harsh plant or educational environments.bsp; It is a five-axis, modular construction, electric servo-driven robot designed for precision machine loading and unloading, welding, and material handling.bsp; The Fanuc LR Mate 100i is also available in High Speed and Cleanroom versions. Features: Multiple mounting positions and tabletop size increase installation flexibility. Hollow joint construction encloses all cable routing to eliminate snagging. No modification needed for upright or inverted mounting. Small footprint for tight installations on machine tools. Robot can "double-back" on itself for increased access.bsp; Brushless AC servo motors minimize motor maintenance. Sealed bearings and drives allow operation in harsh factory environments. Available in a high-speed and cleanroom version.

Suppliers

Company
Product
Description
Supplier Links
Fanuc LR Mate 100i Robot -  - RobotWorx
Marion, OH, USA
Fanuc LR Mate 100i Robot
Fanuc LR Mate 100i Robot
The Fanuc LR Mate 100i industrial robot is engineered for maximum reliability in a variety of harsh plant or educational environments.bsp; It is a five-axis, modular construction, electric servo-driven robot designed for precision machine loading and unloading, welding, and material handling.bsp; The Fanuc LR Mate 100i is also available in High Speed and Cleanroom versions. Features: Multiple mounting positions and tabletop size increase installation flexibility. Hollow joint construction encloses all cable routing to eliminate snagging. No modification needed for upright or inverted mounting. Small footprint for tight installations on machine tools. Robot can "double-back" on itself for increased access.bsp; Brushless AC servo motors minimize motor maintenance. Sealed bearings and drives allow operation in harsh factory environments. Available in a high-speed and cleanroom version.

The Fanuc LR Mate 100i industrial robot is engineered for maximum reliability in a variety of harsh plant or educational environments.bsp; It is a five-axis, modular construction, electric servo-driven robot designed for precision machine loading and unloading, welding, and material handling.bsp; The Fanuc LR Mate 100i is also available in High Speed and Cleanroom versions. Features:

  • Multiple mounting positions and tabletop size increase installation flexibility.
  • Hollow joint construction encloses all cable routing to eliminate snagging.
  • No modification needed for upright or inverted mounting.
  • Small footprint for tight installations on machine tools.
  • Robot can "double-back" on itself for increased access.bsp;
  • Brushless AC servo motors minimize motor maintenance.
  • Sealed bearings and drives allow operation in harsh factory environments.
  • Available in a high-speed and cleanroom version.
Supplier's Site

Technical Specifications

  RobotWorx
Product Category Robots
Product Name Fanuc LR Mate 100i Robot
# of Axes 5 #
Unlock Full Specs
to access all available technical data

Similar Products

Automated Robotic Melt Shop - ARMS® - Inductotherm Group
Specs
Robot Type (Robot System)
Industry / Application Foundry, Melt Shop
Load Capacity 30 to 500 kg (66.15 to 1102 lbs)
View Details
Life Science Robotics - MICROLAB® STARplus - Hamilton Company
Specs
Robot Type Cartesian; (Robot System)
Drive System Electric
Industry / Application Dispensing (e.g., Gluing, Sealing, Filling); Pipetting
View Details
Multi-axis robots -  - ARBURG
Specs
Robot Type (Robot System)
Load Capacity 6 to 120 kg (13.23 to 265 lbs)
View Details
Industrial Robotics - Articulated Robots - HIWIN Corporation
Specs
Robot Type Articulated
View Details