RobotWorx ABB IRB 6650S Robot

Description
The ABB IRB 6650S is engineered to offers a unique working envelope. The 6 axes, IRB 6650S is able to complete a full vertical and horizontal stroke motion, and an increased reach forward and down, contributing new aptitudes to robot tasks in numerous industrial areas. The ABB IRB 6650S is equipped with best in class path accuracy and position repeatability. The ABB IRB 6650S is reliable with high production uptime. Options: IRB 6650S-90/3.9: 3900mm reach, 90kg payload IRB 6650S-125/3.5: 3500mm reach, 125kg payload IRB 6650S-200/3.0: 3000mm reach, 200kg payload
Description
The ABB IRB 6650S is engineered to offers a unique working envelope. The 6 axes, IRB 6650S is able to complete a full vertical and horizontal stroke motion, and an increased reach forward and down, contributing new aptitudes to robot tasks in numerous industrial areas. The ABB IRB 6650S is equipped with best in class path accuracy and position repeatability. The ABB IRB 6650S is reliable with high production uptime. Options: IRB 6650S-90/3.9: 3900mm reach, 90kg payload IRB 6650S-125/3.5: 3500mm reach, 125kg payload IRB 6650S-200/3.0: 3000mm reach, 200kg payload

Suppliers

Company
Product
Description
Supplier Links
ABB IRB 6650S Robot -  - RobotWorx
Marion, OH, USA
ABB IRB 6650S Robot
ABB IRB 6650S Robot
The ABB IRB 6650S is engineered to offers a unique working envelope. The 6 axes, IRB 6650S is able to complete a full vertical and horizontal stroke motion, and an increased reach forward and down, contributing new aptitudes to robot tasks in numerous industrial areas. The ABB IRB 6650S is equipped with best in class path accuracy and position repeatability. The ABB IRB 6650S is reliable with high production uptime. Options: IRB 6650S-90/3.9: 3900mm reach, 90kg payload IRB 6650S-125/3.5: 3500mm reach, 125kg payload IRB 6650S-200/3.0: 3000mm reach, 200kg payload

The ABB IRB 6650S is engineered to offers a unique working envelope. The 6 axes, IRB 6650S is able to complete a full vertical and horizontal stroke motion, and an increased reach forward and down, contributing new aptitudes to robot tasks in numerous industrial areas. The ABB IRB 6650S is equipped with best in class path accuracy and position repeatability. The ABB IRB 6650S is reliable with high production uptime. Options:

  • IRB 6650S-90/3.9: 3900mm reach, 90kg payload
  • IRB 6650S-125/3.5: 3500mm reach, 125kg payload
  • IRB 6650S-200/3.0: 3000mm reach, 200kg payload
Supplier's Site

Technical Specifications

  RobotWorx
Product Category Robots
Product Name ABB IRB 6650S Robot
Robot Type Articulated
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum Stage, SpaceFAB Hexapod - SF-307 BS - PI (Physik Instrumente) L.P.
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Drive System Electric
Industry / Application Vacuum
View Details
Autonomous Mobile Robots - AMR - ElectroCraft
Specs
Robot Type Service Robot
Industry / Application  Material Handling (e.g., Loading/Unloading, Palletizing)
Features Mobile
View Details
Automated Robotic Melt Shop - ARMS® - Inductotherm Group
Specs
Robot Type (Robot System)
Industry / Application Foundry, Melt Shop
Load Capacity 30 to 500 kg (66.15 to 1102 lbs)
View Details
Linear robotic systems -  - ARBURG
Specs
Robot Type (Robot System)
Load Capacity 3 kg (6.62 lbs)
View Details