RobotWorx ABB IRB 5500 Robot

Description
The ABB 5500 FlexPainter pairs a broad work envelope with wall-mounted flexibility for the ultimate paint solution. It provides a horizontal reach of six meters with EOAT attached. bsp; bsp; The ABB 5500 FlexPainter is designed to conserve time, effort, materials, and space. It is a swift, precision-driven robot. Tasks that originally took four robots can be simply and more affordably handled with just two FlexPainters. bsp; bsp; The acceleration rates and cycle speeds of the ABB 5500 are phenomenal. It can move as fast as 1.5-2.0 meters per second. It covers parts using parallel movements. The ABB 5500 saves paint using the ABB FlexBell cartridge system (CBS). This atomizer works efficiently so paint is rarely lost. This EOAT feature makes the ABB 5500 an excellent solution for painting jobs that involve more than one color or small batches. bsp; bsp; This unique painting robot works from above. It is ideal for automotive or larger parts. The wall mounting frees up floor space
Description
The ABB 5500 FlexPainter pairs a broad work envelope with wall-mounted flexibility for the ultimate paint solution. It provides a horizontal reach of six meters with EOAT attached. bsp; bsp; The ABB 5500 FlexPainter is designed to conserve time, effort, materials, and space. It is a swift, precision-driven robot. Tasks that originally took four robots can be simply and more affordably handled with just two FlexPainters. bsp; bsp; The acceleration rates and cycle speeds of the ABB 5500 are phenomenal. It can move as fast as 1.5-2.0 meters per second. It covers parts using parallel movements. The ABB 5500 saves paint using the ABB FlexBell cartridge system (CBS). This atomizer works efficiently so paint is rarely lost. This EOAT feature makes the ABB 5500 an excellent solution for painting jobs that involve more than one color or small batches. bsp; bsp; This unique painting robot works from above. It is ideal for automotive or larger parts. The wall mounting frees up floor space

Suppliers

Company
Product
Description
Supplier Links
ABB IRB 5500 Robot -  - RobotWorx
Marion, OH, USA
ABB IRB 5500 Robot
ABB IRB 5500 Robot
The ABB 5500 FlexPainter pairs a broad work envelope with wall-mounted flexibility for the ultimate paint solution. It provides a horizontal reach of six meters with EOAT attached. bsp; bsp; The ABB 5500 FlexPainter is designed to conserve time, effort, materials, and space. It is a swift, precision-driven robot. Tasks that originally took four robots can be simply and more affordably handled with just two FlexPainters. bsp; bsp; The acceleration rates and cycle speeds of the ABB 5500 are phenomenal. It can move as fast as 1.5-2.0 meters per second. It covers parts using parallel movements. The ABB 5500 saves paint using the ABB FlexBell cartridge system (CBS). This atomizer works efficiently so paint is rarely lost. This EOAT feature makes the ABB 5500 an excellent solution for painting jobs that involve more than one color or small batches. bsp; bsp; This unique painting robot works from above. It is ideal for automotive or larger parts. The wall mounting frees up floor space

The ABB 5500 FlexPainter pairs a broad work envelope with wall-mounted flexibility for the ultimate paint solution. It provides a horizontal reach of six meters with EOAT attached. bsp; bsp; The ABB 5500 FlexPainter is designed to conserve time, effort, materials, and space. It is a swift, precision-driven robot. Tasks that originally took four robots can be simply and more affordably handled with just two FlexPainters. bsp; bsp; The acceleration rates and cycle speeds of the ABB 5500 are phenomenal. It can move as fast as 1.5-2.0 meters per second. It covers parts using parallel movements. The ABB 5500 saves paint using the ABB FlexBell cartridge system (CBS). This atomizer works efficiently so paint is rarely lost. This EOAT feature makes the ABB 5500 an excellent solution for painting jobs that involve more than one color or small batches. bsp; bsp; This unique painting robot works from above. It is ideal for automotive or larger parts. The wall mounting frees up floor space

Supplier's Site

Technical Specifications

  RobotWorx
Product Category Robots
Product Name ABB IRB 5500 Robot
Features Wall Mount
Unlock Full Specs
to access all available technical data

Similar Products

6-Axis Hexapod - H-840 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Drive System Electric
Industry / Application Research and Industry; for Tool Control, Life Sciences, Micromanufacturing
View Details
Autonomous Mobile Robots - AMR - ElectroCraft
Specs
Robot Type Service Robot
Industry / Application  Material Handling (e.g., Loading/Unloading, Palletizing)
Features Mobile
View Details
Automated Robotic Melt Shop - ARMS® - Inductotherm Group
Specs
Robot Type (Robot System)
Industry / Application Foundry, Melt Shop
Load Capacity 30 to 500 kg (66.15 to 1102 lbs)
View Details
Linear robotic systems -  - ARBURG
Specs
Robot Type (Robot System)
Load Capacity 8 kg (17.64 lbs)
View Details