RobotWorx ABB IRB 52 Robot

Description
The ABB IRB 52 robot is a compact painter. Ideal for small to medium-sized parts, the IRB 52 brings precision and flexibility to any job. bsp; Two versions are available, one with a 1.2m reach, the other with a 1.45m reach. The 6-axis IRB 52 can be mounted to floor, ceiling, wall, or attached at an angle. It fits snugly in a 484 x 648mm space and lifts up to 7kg. An IP67 rating gives the ABB IRB 52 robot even more versatility.
Description
The ABB IRB 52 robot is a compact painter. Ideal for small to medium-sized parts, the IRB 52 brings precision and flexibility to any job. bsp; Two versions are available, one with a 1.2m reach, the other with a 1.45m reach. The 6-axis IRB 52 can be mounted to floor, ceiling, wall, or attached at an angle. It fits snugly in a 484 x 648mm space and lifts up to 7kg. An IP67 rating gives the ABB IRB 52 robot even more versatility.

Suppliers

Company
Product
Description
Supplier Links
ABB IRB 52 Robot -  - RobotWorx
Marion, OH, USA
ABB IRB 52 Robot
ABB IRB 52 Robot
The ABB IRB 52 robot is a compact painter. Ideal for small to medium-sized parts, the IRB 52 brings precision and flexibility to any job. bsp; Two versions are available, one with a 1.2m reach, the other with a 1.45m reach. The 6-axis IRB 52 can be mounted to floor, ceiling, wall, or attached at an angle. It fits snugly in a 484 x 648mm space and lifts up to 7kg. An IP67 rating gives the ABB IRB 52 robot even more versatility.

The ABB IRB 52 robot is a compact painter. Ideal for small to medium-sized parts, the IRB 52 brings precision and flexibility to any job. bsp; Two versions are available, one with a 1.2m reach, the other with a 1.45m reach. The 6-axis IRB 52 can be mounted to floor, ceiling, wall, or attached at an angle. It fits snugly in a 484 x 648mm space and lifts up to 7kg. An IP67 rating gives the ABB IRB 52 robot even more versatility.

Supplier's Site

Technical Specifications

  RobotWorx
Product Category Robots
Product Name ABB IRB 52 Robot
Features Wall Mount
Unlock Full Specs
to access all available technical data

Similar Products

High Load Hexapod, 85 kg Centered Load Capacity, M6 - HXP200S-MECA - Newport MKS
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Load Capacity 86.66 kg (191 lbs)
X-axis Travel 40 mm (1.57 inch)
View Details
SpaceFAB Hexapod - SF-2500 LS - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Drive System Electric
# of Axes 6 #
View Details
Autonomous Mobile Robots - AMR - ElectroCraft
Specs
Robot Type Service Robot
Industry / Application  Material Handling (e.g., Loading/Unloading, Palletizing)
Features Mobile
View Details
Automated Robotic Melt Shop - ARMS® - Inductotherm Group
Specs
Robot Type (Robot System)
Industry / Application Foundry, Melt Shop
Load Capacity 30 to 500 kg (66.15 to 1102 lbs)
View Details