RobotWorx ABB IRB 2600 Robot

Description
The highly accurate ABB IRB 2600 increase production through high process speeds and low waste amounts. The patented ABB software, TrueMove, is used for ultimate motion control. The compact design of the IRB 2600 cuts cycle times by up to 25%. Maximum acceleration is achieved by the new lower body weight of the arm. With the same footprint as the IRB 4600, significant floorspace can be used by integrating the IRB 2600. The reach of this compact arm can extend underneath the body, creating a large working envelope. This arm is available with a longer reach, higher payload, and a variety of protection packages such as FoundryPlus 2, Foundry Prime 2, and Clean room.
Description
The highly accurate ABB IRB 2600 increase production through high process speeds and low waste amounts. The patented ABB software, TrueMove, is used for ultimate motion control. The compact design of the IRB 2600 cuts cycle times by up to 25%. Maximum acceleration is achieved by the new lower body weight of the arm. With the same footprint as the IRB 4600, significant floorspace can be used by integrating the IRB 2600. The reach of this compact arm can extend underneath the body, creating a large working envelope. This arm is available with a longer reach, higher payload, and a variety of protection packages such as FoundryPlus 2, Foundry Prime 2, and Clean room.

Suppliers

Company
Product
Description
Supplier Links
ABB IRB 2600 Robot -  - RobotWorx
Marion, OH, USA
ABB IRB 2600 Robot
ABB IRB 2600 Robot
The highly accurate ABB IRB 2600 increase production through high process speeds and low waste amounts. The patented ABB software, TrueMove, is used for ultimate motion control. The compact design of the IRB 2600 cuts cycle times by up to 25%. Maximum acceleration is achieved by the new lower body weight of the arm. With the same footprint as the IRB 4600, significant floorspace can be used by integrating the IRB 2600. The reach of this compact arm can extend underneath the body, creating a large working envelope. This arm is available with a longer reach, higher payload, and a variety of protection packages such as FoundryPlus 2, Foundry Prime 2, and Clean room.

The highly accurate ABB IRB 2600 increase production through high process speeds and low waste amounts. The patented ABB software, TrueMove, is used for ultimate motion control. The compact design of the IRB 2600 cuts cycle times by up to 25%. Maximum acceleration is achieved by the new lower body weight of the arm. With the same footprint as the IRB 4600, significant floorspace can be used by integrating the IRB 2600. The reach of this compact arm can extend underneath the body, creating a large working envelope. This arm is available with a longer reach, higher payload, and a variety of protection packages such as FoundryPlus 2, Foundry Prime 2, and Clean room.

Supplier's Site

Technical Specifications

  RobotWorx
Product Category Robots
Product Name ABB IRB 2600 Robot
Features Wall Mount
Unlock Full Specs
to access all available technical data

Similar Products

Hexapod, High Precision, 200 mm Diameter Platform, 20 kg Load, M6 - HXP100-MECA - Newport MKS
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Drive System Electric
# of Axes 6 #
View Details
Multi-axis robots -  - ARBURG
Specs
Robot Type (Robot System)
Load Capacity 12 to 25 kg (26.46 to 55.12 lbs)
View Details
Weather-Resistant Hexapod for Astronomy - M-850KWAH - PI (Physik Instrumente) L.P.
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Drive System Electric
# of Axes 6 #
View Details
Autonomous Mobile Robots - AMR - ElectroCraft
Specs
Robot Type Service Robot
Industry / Application  Material Handling (e.g., Loading/Unloading, Palletizing)
Features Mobile
View Details