RobotWorx ABB IRB 1600 Robot

Description
The ABB IRB 1600, available in four versions, is engineered to meet flexible, cost-optimal duty in an array of applications. The ABB IRB 1600 is the result of proven technology and well tested innovations. Easily customizable,bsp;the ABB IRB 1600bsp;robot comesbsp;withbsp;you r choice of 6kg or 8kg payload capacity, and 1200mm or 1450mm horizontal reach. The IRB 1600 has exceptional position repeatability and very good path accuracy. The robot's vigorous design allows for steady performance in even the harshest of environments. The IRB 1600 has a short cycle time making it faster than any robot in its class. The robot's bending backwards concept and different mounting options including floor, inverted, or tilted mounting, make this one of the most adaptable automation robots. Payload options: 6kg or 8.5kg Reach options: 1200mm or 1450mm IP 54 standard protection IP 67 classed, cleanroom ISO class 5, steam washable, and "Foundry Plus" optional Up to four robots can be independently operated from the same controller - MultiMove
Description
The ABB IRB 1600, available in four versions, is engineered to meet flexible, cost-optimal duty in an array of applications. The ABB IRB 1600 is the result of proven technology and well tested innovations. Easily customizable,bsp;the ABB IRB 1600bsp;robot comesbsp;withbsp;you r choice of 6kg or 8kg payload capacity, and 1200mm or 1450mm horizontal reach. The IRB 1600 has exceptional position repeatability and very good path accuracy. The robot's vigorous design allows for steady performance in even the harshest of environments. The IRB 1600 has a short cycle time making it faster than any robot in its class. The robot's bending backwards concept and different mounting options including floor, inverted, or tilted mounting, make this one of the most adaptable automation robots. Payload options: 6kg or 8.5kg Reach options: 1200mm or 1450mm IP 54 standard protection IP 67 classed, cleanroom ISO class 5, steam washable, and "Foundry Plus" optional Up to four robots can be independently operated from the same controller - MultiMove

Suppliers

Company
Product
Description
Supplier Links
ABB IRB 1600 Robot -  - RobotWorx
Marion, OH, USA
ABB IRB 1600 Robot
ABB IRB 1600 Robot
The ABB IRB 1600, available in four versions, is engineered to meet flexible, cost-optimal duty in an array of applications. The ABB IRB 1600 is the result of proven technology and well tested innovations. Easily customizable,bsp;the ABB IRB 1600bsp;robot comesbsp;withbsp;you r choice of 6kg or 8kg payload capacity, and 1200mm or 1450mm horizontal reach. The IRB 1600 has exceptional position repeatability and very good path accuracy. The robot's vigorous design allows for steady performance in even the harshest of environments. The IRB 1600 has a short cycle time making it faster than any robot in its class. The robot's bending backwards concept and different mounting options including floor, inverted, or tilted mounting, make this one of the most adaptable automation robots. Payload options: 6kg or 8.5kg Reach options: 1200mm or 1450mm IP 54 standard protection IP 67 classed, cleanroom ISO class 5, steam washable, and "Foundry Plus" optional Up to four robots can be independently operated from the same controller - MultiMove

The ABB IRB 1600, available in four versions, is engineered to meet flexible, cost-optimal duty in an array of applications. The ABB IRB 1600 is the result of proven technology and well tested innovations. Easily customizable,bsp;the ABB IRB 1600bsp;robot comesbsp;withbsp;your choice of 6kg or 8kg payload capacity, and 1200mm or 1450mm horizontal reach. The IRB 1600 has exceptional position repeatability and very good path accuracy. The robot's vigorous design allows for steady performance in even the harshest of environments. The IRB 1600 has a short cycle time making it faster than any robot in its class. The robot's bending backwards concept and different mounting options including floor, inverted, or tilted mounting, make this one of the most adaptable automation robots.

  • Payload options: 6kg or 8.5kg
  • Reach options: 1200mm or 1450mm
  • IP 54 standard protection
  • IP 67 classed, cleanroom ISO class 5, steam washable, and "Foundry Plus" optional
  • Up to four robots can be independently operated from the same controller - MultiMove
Supplier's Site

Technical Specifications

  RobotWorx
Product Category Robots
Product Name ABB IRB 1600 Robot
Robot Type Articulated
Features Wall Mount
# of Axes 6 #
Unlock Full Specs
to access all available technical data

Similar Products

X/Z Heavy Duty Gantry Robot - MGS-UC4 - Isotech, Inc.
Specs
Robot Type Gantry
# of Axes 2 #
X-axis Travel 1000 to 3250 mm (39.37 to 128 inch)
View Details
Clip Insertion System with Automatic Feeder - VIM-600 - Visumatic Industrial Products
Specs
Robot Type Cartesian (optional feature); Cobot or 6 Axis; (Robot System)
Industry / Application Robotic Assembly
View Details
Life Science Robotics - MICROLAB® STARlet - Hamilton Company
Specs
Robot Type Cartesian; (Robot System)
Drive System Electric
Industry / Application Dispensing (e.g., Gluing, Sealing, Filling); Pipetting
View Details
Hexapod, High Precision, 125 mm Diameter Platform, 5 kg Load, M6 - HXP50-MECA - Newport MKS
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Drive System Electric
# of Axes 6 #
View Details