Robotis Bluetooth Modules (802.15.1) 902-0131-000

Description
Bluetooth Modules (802.15.1) BT-410 Dongle
Description
Bluetooth Modules (802.15.1) BT-410 Dongle

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Bluetooth Modules (802.15.1)
902-0131-000
Bluetooth Modules (802.15.1) 902-0131-000
Bluetooth Modules (802.15.1) BT-410 Dongle

Bluetooth Modules (802.15.1) BT-410 Dongle

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Network and Communication Chips
Product Number 902-0131-000
Product Name Bluetooth Modules (802.15.1)
Unlock Full Specs
to access all available technical data

Similar Products

RF Receivers - 2312-QPB9015TR7TR-ND - DigiKey
Specs
Device Type Receiver
Operating Frequency 45 to 1218 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
RF Transceiver ICs - BCM20732IT-ND - DigiKey
Infineon Technologies AG
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
Modems - ICs and Modules - SI2435-D-FTR-ND - DigiKey
Specs
Supply Voltage 3.3V
Package Type "24-TSSOP (0.173"", 4.40mm Width)"
View Details