Robot System Products Robot End Effector Swivels Tool Changer Optional

Description
Swivels provides air supply and electrical signals without limting your robots motion capabilities. You can spin the 6:th axis free from hoses, cables or other obstacles. Low weight, high corrosion resistance and minimum service will shorten your cycle-times, enhance your productivity and maximize uptime in any application involving substantial robot motions. No limit to axis 6 Together with RSP hose packages, no limit to axis 4, 5 and 6 Air, electrical signals, Fieldbus from axis 6 to the tool Also water, 200 A weld power, servo motor power and signal for spot welding
Description
Swivels provides air supply and electrical signals without limting your robots motion capabilities. You can spin the 6:th axis free from hoses, cables or other obstacles. Low weight, high corrosion resistance and minimum service will shorten your cycle-times, enhance your productivity and maximize uptime in any application involving substantial robot motions. No limit to axis 6 Together with RSP hose packages, no limit to axis 4, 5 and 6 Air, electrical signals, Fieldbus from axis 6 to the tool Also water, 200 A weld power, servo motor power and signal for spot welding

Suppliers

Company
Product
Description
Supplier Links
Robot End Effector Swivels - Tool Changer Optional - Robot System Products
Vasteras, Sweden
Robot End Effector Swivels
Tool Changer Optional
Robot End Effector Swivels Tool Changer Optional
Swivels provides air supply and electrical signals without limting your robots motion capabilities. You can spin the 6:th axis free from hoses, cables or other obstacles. Low weight, high corrosion resistance and minimum service will shorten your cycle-times, enhance your productivity and maximize uptime in any application involving substantial robot motions. No limit to axis 6 Together with RSP hose packages, no limit to axis 4, 5 and 6 Air, electrical signals, Fieldbus from axis 6 to the tool Also water, 200 A weld power, servo motor power and signal for spot welding

Swivels provides air supply and electrical signals without limting your robots motion capabilities. You can spin the 6:th axis free from hoses, cables or other obstacles. Low weight, high corrosion resistance and minimum service will shorten your cycle-times, enhance your productivity and maximize uptime in any application involving substantial robot motions.

  • No limit to axis 6
  • Together with RSP hose packages, no limit to axis 4, 5 and 6
  • Air, electrical signals, Fieldbus from axis 6 to the tool
  • Also water, 200 A weld power, servo motor power and signal for spot welding
Supplier's Site

Technical Specifications

  Robot System Products
Product Category Pneumatic Rotary Actuators
Product Number Tool Changer Optional
Product Name Robot End Effector Swivels
Rotational Output Table
Body Material Steel (optional feature)
Rotation Angle >360°
Unlock Full Specs
to access all available technical data

Similar Products

ESOV Series Swing Check Emergency Shut-Off Valves -  - Shanghai Thinktank Process Management Co., Ltd
Shanghai Thinktank Process Management Co., Ltd
View Details
1-1/4
Specs
Features Position Feedback (optional feature)
Rotational Output Shaft
Body Material Aluminum
View Details
Actuators/Cylinders - 2171-ADN-25-10-I-PPS-A-ND - DigiKey
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
Actuator Style Linear Actuator
Pressure Range 21.8 to 145 psi (15.34 to 102 m H2O)
View Details
Pneumatic Rotary Actuators - 2039513 - RS Components, Ltd.
Specs
Rotation Angle 90°; 90°
Pressure Range 116 psi (81.66 m H2O)
Number Single Shaft
View Details