Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
GEARMOTORS
ROBERTS-GORDON LLC
90709700-P -- MOTOR
Roberts-Gordon LLC
Motor
90709700-P
Description
ROBERTS GORDON Motors/GearBox/Clutc h 90709700-P
Radwell International
Done
Description
ROBERTS GORDON Motors/GearBox/Clutc h 90709700-P
Suppliers
Company
Product
Description
Supplier Links
Radwell International
Willingboro, NJ, United States
Motor
Motor
ROBERTS GORDON Motors/GearBox/Clutc h 90709700-P
ROBERTS GORDON Motors/GearBox/Clutc
h 90709700-P
Supplier's Site
Technical Specifications
Radwell International
Product Category
Gearmotors
Product Name
Motor
Unlock Full Specs
to access all available technical data
Similar Products
Yuyao Baida Electric CO., LTD.
DC Micro Motor
76mm-1
Specs
Motor Type
DC Motor
Units
Metric
Shaft Orientation
Right Angle
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
1075 To 1 Gear Ratio, Reversible 3V D.C. Gearmotor with Plastic Housing & Steel Shaft
A 3Z16-0015A
Specs
Motor Type
DC Motor
DC Voltage Range
3.0 VDC
Continuous Current
0.0060 amps
View Details
Shenzhen Power Motor Industrial Co., Ltd.
Mature blender motor 230V AC universal motor
PU7030220
Specs
AC Construction
Universal
AC Voltage & Frequency
220 V
Output Power
0.2410 HP
View Details
Portescap
B0912N4024 Autoclavable Slotted Brushless DC Gearmotor
B0912N4024
Specs
Motor Type
DC Motor
Commutation
Brushless
DC Voltage Range
9.6 VDC
View Details