Electro-voice Microphone, Noise Cancelling, 200Hz-5Khz; Directivity Electro-Voice US602FL

Description
MICROPHONE, NOISE CANCELLING, 200HZ-5KHZ; Directivity:Noise Cancelling; Output Impedance:150ohm; Frequency Response Min:200Hz; Frequency Response Max:5kHz; Sensitivity:-; Connector Type:-; Lead Length:98.4mm RoHS Compliant: No
Datasheet
Description
MICROPHONE, NOISE CANCELLING, 200HZ-5KHZ; Directivity:Noise Cancelling; Output Impedance:150ohm; Frequency Response Min:200Hz; Frequency Response Max:5kHz; Sensitivity:-; Connector Type:-; Lead Length:98.4mm RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microphone, Noise Cancelling, 200Hz-5Khz; Directivity Electro-Voice - 98F2054 - Newark, An Avnet Company
Chicago, IL, United States
Microphone, Noise Cancelling, 200Hz-5Khz; Directivity Electro-Voice
98F2054
Microphone, Noise Cancelling, 200Hz-5Khz; Directivity Electro-Voice 98F2054
MICROPHONE, NOISE CANCELLING, 200HZ-5KHZ; Directivity:Noise Cancelling; Output Impedance:150ohm; Frequency Response Min:200Hz; Frequency Response Max:5kHz; Sensitivity:-; Connector Type:-; Lead Length:98.4mm RoHS Compliant: No

MICROPHONE, NOISE CANCELLING, 200HZ-5KHZ; Directivity:Noise Cancelling; Output Impedance:150ohm; Frequency Response Min:200Hz; Frequency Response Max:5kHz; Sensitivity:-; Connector Type:-; Lead Length:98.4mm RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Audio Microphones
Product Number 98F2054
Product Name Microphone, Noise Cancelling, 200Hz-5Khz; Directivity Electro-Voice
Frequency Response 200 to 5000 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - MEMS microphones - MEMS microphones for consumer - IM69D128S - IM69D128S - Infineon Technologies AG
Specs
SN Ratio 69 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Omnidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Omnidirectional
Dynamic Range -40 to -50 dB re 20µPa
Actual Size 0.1181 inch (3 mm)
View Details
A2B Microphone -  - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SN Ratio 65 dB
Application Automotive
View Details