Bosch Rexroth Corporation TS Assembly Conveyors

Description
Why Choose Rexroth Conveyors? Leading supplier of assembly conveyors Includes automotive, electric, medical & appliance industries Customers include Apple, Ford, GM, Hewlett Packard, IBM & many more Online Solid Models & CAD Library Free AutoCAD®-based design package - FMSsoft Select a Conveyor System Our pallet based conveyors are divided into 3 categories based on pallet size and item weight. Use the links below to find the best conveyor system for your application: TS1 Conveyors - for payloads to 3kg TSplus Conveyors - for payloads to 70kg TS4plus Conveyors - for payloads to 250kg TS5 Conveyors - for payloads to 300kg TS 2pv Conveyors - for transport of solar panels
Description
Why Choose Rexroth Conveyors? Leading supplier of assembly conveyors Includes automotive, electric, medical & appliance industries Customers include Apple, Ford, GM, Hewlett Packard, IBM & many more Online Solid Models & CAD Library Free AutoCAD®-based design package - FMSsoft Select a Conveyor System Our pallet based conveyors are divided into 3 categories based on pallet size and item weight. Use the links below to find the best conveyor system for your application: TS1 Conveyors - for payloads to 3kg TSplus Conveyors - for payloads to 70kg TS4plus Conveyors - for payloads to 250kg TS5 Conveyors - for payloads to 300kg TS 2pv Conveyors - for transport of solar panels

Suppliers

Company
Product
Description
Supplier Links
TS Assembly Conveyors -  - Bosch Rexroth Corporation
Hoffman Estates, IL, USA
TS Assembly Conveyors
TS Assembly Conveyors
Why Choose Rexroth Conveyors? Leading supplier of assembly conveyors Includes automotive, electric, medical & appliance industries Customers include Apple, Ford, GM, Hewlett Packard, IBM & many more Online Solid Models & CAD Library Free AutoCAD®-based design package - FMSsoft Select a Conveyor System Our pallet based conveyors are divided into 3 categories based on pallet size and item weight. Use the links below to find the best conveyor system for your application: TS1 Conveyors - for payloads to 3kg TSplus Conveyors - for payloads to 70kg TS4plus Conveyors - for payloads to 250kg TS5 Conveyors - for payloads to 300kg TS 2pv Conveyors - for transport of solar panels

Why Choose Rexroth Conveyors?

  • Leading supplier of assembly conveyors
  • Includes automotive, electric, medical & appliance industries
  • Customers include Apple, Ford, GM, Hewlett Packard, IBM & many more
  • Online Solid Models & CAD Library
  • Free AutoCAD®-based design package - FMSsoft

Select a Conveyor System
Our pallet based conveyors are divided into 3 categories based on pallet size and item weight. Use the links below to find the best conveyor system for your application:
TS1 Conveyors - for payloads to 3kg
TSplus Conveyors - for payloads to 70kg
TS4plus Conveyors - for payloads to 250kg
TS5 Conveyors - for payloads to 300kg
TS 2pv Conveyors - for transport of solar panels

Supplier's Site

Technical Specifications

  Bosch Rexroth Corporation
Product Category Industrial Conveyors
Product Name TS Assembly Conveyors
Material Conveyed Unit Handling
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Vertical Reciprocating Conveyors - VCHH-4 - Advance Lifts, Inc.
Specs
Conveyor Type Vertical Reciprocating
Maximum Load 4000 lbs (1814 kg)
Speed 25 ft/min (12.7 cm/sec)
View Details
Pneumatic Conveying System - Compact System -  - KINTEP NEW POWER
Specs
Conveyor Type Pneumatic Tube
View Details
FU 180 mm Aluminum Conveyor -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Material Conveyed Unit Handling
Speed 10 to 165 ft/min (5.08 to 83.82 cm/sec)
View Details
UV LED Curing Low-Volume Production Conveyor - OmniCure CV300 - Excelitas Technologies Corp.
Specs
Conveyor Type Belt
Speed 3.28 to 47.57 ft/min (1.67 to 24.17 cm/sec)
View Details