Bosch Tool Corporation Servo Motor SM20/30GTC

Description
SERVO DRIVE, 30AMP, 520VAC. FREE 2 YEAR RADWELL WARRANTY
Description
SERVO DRIVE, 30AMP, 520VAC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 11954812 - Radwell International
Willingboro, NJ, United States
Servo Motor
11954812
Servo Motor 11954812
SERVO DRIVE, 30AMP, 520VAC. FREE 2 YEAR RADWELL WARRANTY

SERVO DRIVE, 30AMP, 520VAC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 11954812
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

T16-300-22-12-R track linear servo - T16-300-22-12-R - Actuonix Motion Devices
Specs
Standard DC Voltage 12V
Gearbox Ratio 22 : 1
View Details
Servo Motors - 1846937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric
Shaft Size 0.197 inch (5.0 mm)
Shaft Speed 4180 rpm
View Details
Brushless DC-Servomotors Series 1218 ... B 2 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 6.0 VDC
Torque Constant 0.2563 in-oz/amp (1.81 mN-m/amp)
View Details
Brushless DC Motors -  - GEEPLUS Inc.
Specs
Commutation Brushless
Units Metric
Shaft Size 1.654 inch (42.0 mm)
View Details