Bosch Sensortec GmbH Development Boards, Kits, Programmers - Evaluation Boards - Sensors SHUTTLE BOARD 3.0 BMI088

Description
Win Source Part Number: 1283802-SHUTTLE BOARD 3.0 BMI088 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Package: Box Standard Package: 1 Interface: I2C, SPI Sensitivity: 10920LSB/g, 5460LSB/g, 2730LSB/g, 1365LSB/g, 262.144LSB/(°/s), 131.072LSB/(°/s), 65.536LSB/(°/s), 32.768LSB/(°/s), 16.384LSB/(°/s) Supplied Contents: Board(s) Sensing Range: ±3g, 6g, 12g, 24g, ±125°/sec, ±250°/sec, ±500°/sec, ±1000°/sec, ±2000°/sec Embedded: No Utilized IC / Part: BMI088 Sensor Type: Accelerometer, Gyroscope, Magnetometer Voltage - Supply: 2.4V ~ 3.6V ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) HTSUS: 8543.70.9860 Mfr: Bosch Sensortec Other Names: 828-SHUTTLEBOARD3.0B MI088,0440.SB2.365
Request a Quote Datasheet
Description
Win Source Part Number: 1283802-SHUTTLE BOARD 3.0 BMI088 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Package: Box Standard Package: 1 Interface: I2C, SPI Sensitivity: 10920LSB/g, 5460LSB/g, 2730LSB/g, 1365LSB/g, 262.144LSB/(°/s), 131.072LSB/(°/s), 65.536LSB/(°/s), 32.768LSB/(°/s), 16.384LSB/(°/s) Supplied Contents: Board(s) Sensing Range: ±3g, 6g, 12g, 24g, ±125°/sec, ±250°/sec, ±500°/sec, ±1000°/sec, ±2000°/sec Embedded: No Utilized IC / Part: BMI088 Sensor Type: Accelerometer, Gyroscope, Magnetometer Voltage - Supply: 2.4V ~ 3.6V ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) HTSUS: 8543.70.9860 Mfr: Bosch Sensortec Other Names: 828-SHUTTLEBOARD3.0B MI088,0440.SB2.365
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - Sensors - 1283802-SHUTTLE BOARD 3.0 BMI088 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Sensors
1283802-SHUTTLE BOARD 3.0 BMI088
Development Boards, Kits, Programmers - Evaluation Boards - Sensors 1283802-SHUTTLE BOARD 3.0 BMI088
Win Source Part Number: 1283802-SHUTTLE BOARD 3.0 BMI088 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Package: Box Standard Package: 1 Interface: I2C, SPI Sensitivity: 10920LSB/g, 5460LSB/g, 2730LSB/g, 1365LSB/g, 262.144LSB/(°/s), 131.072LSB/(°/s), 65.536LSB/(°/s), 32.768LSB/(°/s), 16.384LSB/(°/s) Supplied Contents: Board(s) Sensing Range: ±3g, 6g, 12g, 24g, ±125°/sec, ±250°/sec, ±500°/sec, ±1000°/sec, ±2000°/sec Embedded: No Utilized IC / Part: BMI088 Sensor Type: Accelerometer, Gyroscope, Magnetometer Voltage - Supply: 2.4V ~ 3.6V ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) HTSUS: 8543.70.9860 Mfr: Bosch Sensortec Other Names: 828-SHUTTLEBOARD3.0B MI088,0440.SB2.365

Win Source Part Number: 1283802-SHUTTLE BOARD 3.0 BMI088
Category: Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Package: Box
Standard Package: 1
Interface: I2C, SPI
Sensitivity: 10920LSB/g, 5460LSB/g, 2730LSB/g, 1365LSB/g, 262.144LSB/(°/s), 131.072LSB/(°/s), 65.536LSB/(°/s), 32.768LSB/(°/s), 16.384LSB/(°/s)
Supplied Contents: Board(s)
Sensing Range: ±3g, 6g, 12g, 24g, ±125°/sec, ±250°/sec, ±500°/sec, ±1000°/sec, ±2000°/sec
Embedded: No
Utilized IC / Part: BMI088
Sensor Type: Accelerometer, Gyroscope, Magnetometer
Voltage - Supply: 2.4V ~ 3.6V
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8543.70.9860
Mfr: Bosch Sensortec
Other Names: 828-SHUTTLEBOARD3.0BMI088,0440.SB2.365

Buy Now
Expansion Boards, Daughter Cards - 828-SHUTTLEBOARD3.0BMI088-ND - DigiKey
Thief River Falls, MN, United States
Expansion Boards, Daughter Cards
828-SHUTTLEBOARD3.0BMI088-ND
Expansion Boards, Daughter Cards 828-SHUTTLEBOARD3.0BMI088-ND
BMI088 - Accelerometer, Gyroscope, Magnetometer Sensor Evaluation Board

BMI088 - Accelerometer, Gyroscope, Magnetometer Sensor Evaluation Board

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Electronic Development Boards Electronic Development Boards
Product Number 1283802-SHUTTLE BOARD 3.0 BMI088 828-SHUTTLEBOARD3.0BMI088-ND
Product Name Development Boards, Kits, Programmers - Evaluation Boards - Sensors Expansion Boards, Daughter Cards
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Evaluation Boards - 2952-SFS01EVAL.KIT-ND - DigiKey
Innovative Sensor Technology IST USA Division
View Details
EVAL BOARD FOR BFHK-6751+ - TB-BFHK-6751C+ - Mini-Circuits
Specs
Category Developement Board
View Details
Communication & Wireless Development Tools - 1935621 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System RF
Ports Wireless
View Details