Bosch Sensortec GmbH Expansion Boards, Daughter Cards SHUTTLE BOARD 3.0 BMI085

Description
BMI085 - Accelerometer, Gyroscope, Magnetometer Sensor Evaluation Board
Request a Quote Datasheet
Description
BMI085 - Accelerometer, Gyroscope, Magnetometer Sensor Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Expansion Boards, Daughter Cards - 828-SHUTTLEBOARD3.0BMI085-ND - DigiKey
Thief River Falls, MN, United States
Expansion Boards, Daughter Cards
828-SHUTTLEBOARD3.0BMI085-ND
Expansion Boards, Daughter Cards 828-SHUTTLEBOARD3.0BMI085-ND
BMI085 - Accelerometer, Gyroscope, Magnetometer Sensor Evaluation Board

BMI085 - Accelerometer, Gyroscope, Magnetometer Sensor Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Sensors - 1283803-SHUTTLE BOARD 3.0 BMI085 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Sensors
1283803-SHUTTLE BOARD 3.0 BMI085
Development Boards, Kits, Programmers - Evaluation Boards - Sensors 1283803-SHUTTLE BOARD 3.0 BMI085
Win Source Part Number: 1283803-SHUTTLE BOARD 3.0 BMI085 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Package: Box Standard Package: 1 Interface: I2C, SPI Sensitivity: 16384LSB/g, 8192LSB/g, 4096LSB/g, 2048LSB/g, 262.144LSB/(°/s), 131.072LSB/(°/s), 65.536LSB/(°/s), 32.768LSB/(°/s), 16.384LSB/(°/s) Supplied Contents: Board(s) Sensing Range: ±2g, 4g, 8g, 16g, 125°/sec, 250°/sec, 500°/sec, 1000°/sec, 2000°/sec Embedded: No Utilized IC / Part: BMI085 Sensor Type: Accelerometer, Gyroscope, Magnetometer Voltage - Supply: 2.4V ~ 3.6V ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) HTSUS: 8543.70.9860 Mfr: Bosch Sensortec Other Names: 828-SHUTTLEBOARD3.0B MI085,0440.SB2.366

Win Source Part Number: 1283803-SHUTTLE BOARD 3.0 BMI085
Category: Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Package: Box
Standard Package: 1
Interface: I2C, SPI
Sensitivity: 16384LSB/g, 8192LSB/g, 4096LSB/g, 2048LSB/g, 262.144LSB/(°/s), 131.072LSB/(°/s), 65.536LSB/(°/s), 32.768LSB/(°/s), 16.384LSB/(°/s)
Supplied Contents: Board(s)
Sensing Range: ±2g, 4g, 8g, 16g, 125°/sec, 250°/sec, 500°/sec, 1000°/sec, 2000°/sec
Embedded: No
Utilized IC / Part: BMI085
Sensor Type: Accelerometer, Gyroscope, Magnetometer
Voltage - Supply: 2.4V ~ 3.6V
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8543.70.9860
Mfr: Bosch Sensortec
Other Names: 828-SHUTTLEBOARD3.0BMI085,0440.SB2.366

Buy Now

Technical Specifications

  DigiKey Win Source Electronics
Product Category Electronic Development Boards Electronic Development Boards
Product Number 828-SHUTTLEBOARD3.0BMI085-ND 1283803-SHUTTLE BOARD 3.0 BMI085
Product Name Expansion Boards, Daughter Cards Development Boards, Kits, Programmers - Evaluation Boards - Sensors
Supported System Accelerometer, Gyroscope
Unlock Full Specs
to access all available technical data

Similar Products

TB,GALI-5F,DF782,50 OHM / RoHS - TB-409-5F+ - Mini-Circuits
Specs
Category Developement Board
View Details
HYT Evaluation board with heating control - compatible with HYT223, HYT271, HYT939P, MiO &DP probes - Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
Specs
Category Developement Board
View Details
Evaluation Boards - CYBLE-202013-EVAL - Infineon Technologies AG
Specs
Category Developement Board
Supported System Industrial automation ; Home entertainment ; Wearables
View Details
3 suppliers