Bosch Sensortec GmbH Expansion Boards, Daughter Cards SHUTTLE BOARD 3.0 BMA456

Description
BMA456 - Accelerometer, 3 Axis Sensor Evaluation Board
Request a Quote Datasheet
Description
BMA456 - Accelerometer, 3 Axis Sensor Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Expansion Boards, Daughter Cards - 828-SHUTTLEBOARD3.0BMA456-ND - DigiKey
Thief River Falls, MN, United States
Expansion Boards, Daughter Cards
828-SHUTTLEBOARD3.0BMA456-ND
Expansion Boards, Daughter Cards 828-SHUTTLEBOARD3.0BMA456-ND
BMA456 - Accelerometer, 3 Axis Sensor Evaluation Board

BMA456 - Accelerometer, 3 Axis Sensor Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Sensors - 1283805-SHUTTLE BOARD 3.0 BMA456 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Sensors
1283805-SHUTTLE BOARD 3.0 BMA456
Development Boards, Kits, Programmers - Evaluation Boards - Sensors 1283805-SHUTTLE BOARD 3.0 BMA456
Win Source Part Number: 1283805-SHUTTLE BOARD 3.0 BMA456 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Package: Box Standard Package: 1 Interface: I2C, SPI Sensitivity: 16384LSB/g, 8192LSB/g, 4096LSB/g, 2048LSB/g Supplied Contents: Board(s) Sensing Range: ±2g, 4g, 8g, 16g Embedded: No Utilized IC / Part: BMA456 Sensor Type: Accelerometer, 3 Axis Voltage - Supply: 1.62V ~ 3.6V ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) HTSUS: 8543.70.9860 Mfr: Bosch Sensortec Other Names: 828-SHUTTLEBOARD3.0B MA456,0440.SB0.282

Win Source Part Number: 1283805-SHUTTLE BOARD 3.0 BMA456
Category: Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Package: Box
Standard Package: 1
Interface: I2C, SPI
Sensitivity: 16384LSB/g, 8192LSB/g, 4096LSB/g, 2048LSB/g
Supplied Contents: Board(s)
Sensing Range: ±2g, 4g, 8g, 16g
Embedded: No
Utilized IC / Part: BMA456
Sensor Type: Accelerometer, 3 Axis
Voltage - Supply: 1.62V ~ 3.6V
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8543.70.9860
Mfr: Bosch Sensortec
Other Names: 828-SHUTTLEBOARD3.0BMA456,0440.SB0.282

Buy Now

Technical Specifications

  DigiKey Win Source Electronics
Product Category Electronic Development Boards Electronic Development Boards
Product Number 828-SHUTTLEBOARD3.0BMA456-ND 1283805-SHUTTLE BOARD 3.0 BMA456
Product Name Expansion Boards, Daughter Cards Development Boards, Kits, Programmers - Evaluation Boards - Sensors
Supported System Accelerometer
Unlock Full Specs
to access all available technical data

Similar Products

TB,NCS1-222-75+,GE0805C-1,SMA - TB-626+ - Mini-Circuits
Specs
Category Developement Board
View Details
Development Tool Accessories - 1906912 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
Mass flow meter - EvaKit OOL Module V1.2.1 - EvaKit OOL Module V1.2.1 - Innovative Sensor Technology IST USA Division
Specs
Category Development Suite / Kit
View Details