BHI160B - Accelerometer, Gyroscope Sensor Evaluation Board
Win Source Part Number: 1283801-SHUTTLE BOARD 3.0 BHI160B
Category: Development Boards, Kits, Programmers>Evaluati
Package: Box
Standard Package: 1
Interface: I2C
Sensitivity: 16384LSB/g, 8192LSB/g, 4096LSB/g, 2048LSB/g, 262.4LSB/(°/s), 131.2LSB/(°/s), 65.6LSB/(°/s), 32.8LSB/(°/s), 16.4LSB/(°/s)
Supplied Contents: Board(s)
Sensing Range: ±2g, 4g, 8g, 16g, 125°/sec, 250°/sec, 500°/sec, 1000°/sec, 2000°/sec
Embedded: No
Utilized IC / Part: BHI160B
Sensor Type: Accelerometer, Gyroscope
Voltage - Supply: 1.71V ~ 3.6V
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8543.70.9860
Mfr: Bosch Sensortec
Other Names: 828-SHUTTLEBOARD3.0B
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards |
| Product Number | 828-SHUTTLEBOARD3.0BHI160B-ND | 1283801-SHUTTLE BOARD 3.0 BHI160B |
| Product Name | Expansion Boards, Daughter Cards | Development Boards, Kits, Programmers - Evaluation Boards - Sensors |
| Supported System | Accelerometer, Gyroscope, Magnetometer |